Xylem Applied Water Systems Datasheets for Fans and Blowers (industrial)
Industrial fans and blowers are move air and granular media in industrial and commercial settings. Typical applications include air circulation for personnel, exhaust, or material handling.
Fans and Blowers (industrial): Learn more
| Product Name | Notes |
|---|---|
| AC 100 CFM (2.8 m3/min) Flangemount 3" Blowers Model No.: 34744-0000 Tough Reinforced Plastic Housing Continuous duty motor with thermal overload Mount to any surface Slip-On Inlet and Outlet Ducting... | |
| AC 100 CFM (2.8 m3/min) Flexmount 3" Blowers Model No.: 34754-0000 Tough Reinforced Plastic Housing Continuous duty motor with thermal overload Universal Flexmount Bracket Permits Outlet to Face Any Direction... | |
| AC/DC 150 CFM (4.2 m3/min) Flangemount 3" Blowers Model No.: 34739 Series Tough Reinforced Plastic Housing Mount to any surface Slip-On Inlet and Outlet Ducting Connection Efficient High Volume Air... | |
| AC/DC 150 CFM (4.2 m3/min) Flexmount 3" Blowers Model No.: 36740 Series Tough Reinforced Plastic Housing Universal flexmount bracket permits outlet to face any direction Slip-On Inlet and Outlet Ducting... | |
| DC 105 CFM (2.9 m3/min) Flangemount 3" Blowers Model No.: 35115-0020 Tough Reinforced Plastic Housing Mount to any surface Slip-On Inlet and Outlet Ducting Connection Efficient High Volume Air Flow... | |
| DC 250 CFM (7 m3/min) Flangemount 4" Blower Model No.: 35400 Series Tough Reinforced Plastic Housing Mounts To Any Flat Surface Slip-On Inlet Ducting Connection Efficient High Volume Air Flow... | |
| DC 250 CFM(7.0 m3/min) Flangemount Continuous Duty 4" Blower Model No.: 35760 Series Extended Life 5,000 Hour Motor Tough Reinforced Thermoset Plastic Housing Mounts To Any Flat Surface Slip-On Inlet... | |
| DC 250 CFM(7.0 m3/min) Flexmount Continuous Duty 4" Blower Model No.: 35770 Series Extended Life 5,000 Hour Motor Tough Reinforced Thermoset Plastic Housing Mounts To Any Flat Surface Slip-On Inlet... | |
| Rule In-Line Blowers Rule In-Line Blower – 3" or 4" Ducting Designed for efficient, high output operation, these blowers feature our exclusive front and rear shaft seals and corrosion resistant... |