Xylem Applied Water Systems 18670 Commercial Duty Water Puppy 18670-0943

Description
18670 Commercial Duty Water Puppy (US) Bronze DC Pump Flow rate: 8 USgallons/min (30.4 Litres/min) Self-priming from dry up to 1.2m (4ft) Model No.: 18670-Series Small bilge debris present no problem to these bronze bodied, flexible impeller pumps. Simple design means fewer wearing parts. ISO 8846 MARINE (Ignition protection). ISO 8849 MARINE (Bilge pump standard).
Datasheet
Description
18670 Commercial Duty Water Puppy (US) Bronze DC Pump Flow rate: 8 USgallons/min (30.4 Litres/min) Self-priming from dry up to 1.2m (4ft) Model No.: 18670-Series Small bilge debris present no problem to these bronze bodied, flexible impeller pumps. Simple design means fewer wearing parts. ISO 8846 MARINE (Ignition protection). ISO 8849 MARINE (Bilge pump standard).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
18670 Commercial Duty Water Puppy - 18670-0943 - Xylem Applied Water Systems
Gloucester, MA, USA
18670 Commercial Duty Water Puppy
18670-0943
18670 Commercial Duty Water Puppy 18670-0943
18670 Commercial Duty Water Puppy (US) Bronze DC Pump Flow rate: 8 USgallons/min (30.4 Litres/min) Self-priming from dry up to 1.2m (4ft) Model No.: 18670-Series Small bilge debris present no problem to these bronze bodied, flexible impeller pumps. Simple design means fewer wearing parts. ISO 8846 MARINE (Ignition protection). ISO 8849 MARINE (Bilge pump standard).

18670 Commercial Duty Water Puppy (US) Bronze DC Pump

Flow rate: 8 USgallons/min (30.4 Litres/min)
Self-priming from dry up to 1.2m (4ft)

Model No.: 18670-Series

  • Small bilge debris present no problem to these bronze bodied, flexible impeller pumps.
  • Simple design means fewer wearing parts.
  • ISO 8846 MARINE (Ignition protection).
  • ISO 8849 MARINE (Bilge pump standard).
Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number 18670-0943
Product Name 18670 Commercial Duty Water Puppy
Pump Type Flexible Impeller; Self-Priming Pump; Utility Pump
Discharge Pressure 8.7 psi (6.12 m of Water)
Liquid Flow 8.000 GPM (30.30 L/min)
Media Temperature 180 F (82 C)
Unlock Full Specs
to access all available technical data

Similar Products

PSD/8 - 9800-02 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
SANDPIPER - Standard Duty Non-Metallic AODD Ball Valve Pumps - S15 - Rogers Machinery Company, Inc.
Specs
Discharge Pressure 100.0 psi (70.31 m of Water)
Liquid Flow 0.000 to 100.000 GPM (0.00 to 378.79 L/min)
Discharge Size 1.500 inch (38.1 mm)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Hand Pump KC1-H47PM|Master File - KC1-H47PM - Kuriyama of America, Inc.
Specs
Pump Type Hand Foot Pump
View Details