Xylem Applied Water Systems Beverage Pump N5000-153

Description
N5000 Gas (C02)/Air Driven Pump Designed for dispensing Bag-in-Box syrups, juice concentrate (without pulp or particulate), teas, wines, draft beers and liquor. Supplies the following from remote location: four (4) 3.0 oz. valves (Each valve dispenses syrup at 0.5 oz./sec.) or two (2) 4.5 oz. valves (Each valve dispenses syrup at 0.75 oz./sec.) Model No.: N5000 Series Compact design with quick disconnect fittings for simple, quick installation. Shuts off automatically when bag is empty and restarts when a full bag is connected. High altitude auto shut-off also available. Fully automatic, operates only when beverage is being dispensed. 1/4" barbed, CO 2 exhaust port connection for venting away from confined areas. Maintains constant pressure at the dispensing valve. High suction capability empties the bag down to a minimum residual. Service life up to 40,000 gallons (150,000 L).
Datasheet
Description
N5000 Gas (C02)/Air Driven Pump Designed for dispensing Bag-in-Box syrups, juice concentrate (without pulp or particulate), teas, wines, draft beers and liquor. Supplies the following from remote location: four (4) 3.0 oz. valves (Each valve dispenses syrup at 0.5 oz./sec.) or two (2) 4.5 oz. valves (Each valve dispenses syrup at 0.75 oz./sec.) Model No.: N5000 Series Compact design with quick disconnect fittings for simple, quick installation. Shuts off automatically when bag is empty and restarts when a full bag is connected. High altitude auto shut-off also available. Fully automatic, operates only when beverage is being dispensed. 1/4" barbed, CO 2 exhaust port connection for venting away from confined areas. Maintains constant pressure at the dispensing valve. High suction capability empties the bag down to a minimum residual. Service life up to 40,000 gallons (150,000 L).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beverage Pump - N5000-153 - Xylem Applied Water Systems
Gloucester, MA, USA
Beverage Pump
N5000-153
Beverage Pump N5000-153
N5000 Gas (C02)/Air Driven Pump Designed for dispensing Bag-in-Box syrups, juice concentrate (without pulp or particulate), teas, wines, draft beers and liquor. Supplies the following from remote location: four (4) 3.0 oz. valves (Each valve dispenses syrup at 0.5 oz./sec.) or two (2) 4.5 oz. valves (Each valve dispenses syrup at 0.75 oz./sec.) Model No.: N5000 Series Compact design with quick disconnect fittings for simple, quick installation. Shuts off automatically when bag is empty and restarts when a full bag is connected. High altitude auto shut-off also available. Fully automatic, operates only when beverage is being dispensed. 1/4" barbed, CO 2 exhaust port connection for venting away from confined areas. Maintains constant pressure at the dispensing valve. High suction capability empties the bag down to a minimum residual. Service life up to 40,000 gallons (150,000 L).

N5000 Gas (C02)/Air Driven Pump

Designed for dispensing Bag-in-Box syrups, juice concentrate (without pulp or particulate), teas, wines, draft beers and liquor.

Supplies the following from remote location: four (4) 3.0 oz. valves (Each valve dispenses syrup at 0.5 oz./sec.) or two (2) 4.5 oz. valves (Each valve dispenses syrup at 0.75 oz./sec.)

Model No.: N5000 Series

  • Compact design with quick disconnect fittings for simple, quick installation.
  • Shuts off automatically when bag is empty and restarts when a full bag is connected.
  • High altitude auto shut-off also available.
  • Fully automatic, operates only when beverage is being dispensed.
  • 1/4" barbed, CO 2 exhaust port connection for venting away from confined areas.
  • Maintains constant pressure at the dispensing valve.
  • High suction capability empties the bag down to a minimum residual.
  • Service life up to 40,000 gallons (150,000 L).
Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number N5000-153
Product Name Beverage Pump
Pump Type Double Diaphragm Pump; Positive Displacement Pump; Self-Priming Pump
Discharge Pressure 80.0 psi (56.25 m of Water)
Liquid Flow 1.877 GPM (7.11 L/min)
Discharge Size 0.250 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EVO3 Syringe Pump - E324 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Underground Pump Station - CAPSULAR® - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 20000.000 GPM (75757.58 L/min)
HP 1.50 to 300.00 HP
View Details