Xylem Applied Water Systems 100L Diesel Refueling Pump VR100-1120

Description
Flow rate: 105 Litres/min (28 gallons/min) Self-priming from dry up to 2.4m (7.8ft) Model No.: VR100 Continuously rated Thermal overload protected Vibration tested IP55 protected motor Full range of installation accessories Customised kits for OEM customers ISO8846 Marine (Ignition Protection)
Datasheet
Description
Flow rate: 105 Litres/min (28 gallons/min) Self-priming from dry up to 2.4m (7.8ft) Model No.: VR100 Continuously rated Thermal overload protected Vibration tested IP55 protected motor Full range of installation accessories Customised kits for OEM customers ISO8846 Marine (Ignition Protection)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
100L Diesel Refueling Pump - VR100-1120 - Xylem Applied Water Systems
Gloucester, MA, USA
100L Diesel Refueling Pump
VR100-1120
100L Diesel Refueling Pump VR100-1120
Flow rate: 105 Litres/min (28 gallons/min) Self-priming from dry up to 2.4m (7.8ft) Model No.: VR100 Continuously rated Thermal overload protected Vibration tested IP55 protected motor Full range of installation accessories Customised kits for OEM customers ISO8846 Marine (Ignition Protection)

Flow rate: 105 Litres/min (28 gallons/min)
Self-priming from dry up to 2.4m (7.8ft)

Model No.: VR100

  • Continuously rated
  • Thermal overload protected
  • Vibration tested
  • IP55 protected motor
  • Full range of installation accessories
  • Customised kits for OEM customers
  • ISO8846 Marine (Ignition Protection)
Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number VR100-1120
Product Name 100L Diesel Refueling Pump
Pump Type Refueling Pump; Self-Priming Pump
Discharge Pressure 76.1 psi (53.52 m of Water)
Liquid Flow 28.000 GPM (106.06 L/min)
Discharge Size 1.260 inch (32 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Grit Pump - PISTA® TURBO™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 500.000 GPM (1893.94 L/min)
HP 40.00 HP
View Details
Chopper Centrifugal Pump -  - Vaughan Company
Specs
Pump Type Centrifugal Pump
Media Slurry Pump; Waste Water Pump; Liquids, Liquids with Solids
View Details
Fixed Displacement Hydraulic Vane Pump - HQ Series - jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Rotary Vane Pump
Discharge Pressure 2030.5 to 3045.8 psi (1428 to 2141 m of Water)
Liquid Flow 10.296 to 29.304 GPM (39.00 to 111.00 L/min)
View Details
Breadbox Air Powered Hydraulic Pumps - 61761 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 3.030 GPM (11.48 L/min)
View Details