Xylem Applied Water Systems AC Variable Speed Drive Series Pump 04524-500A

Description
Duplex II AC Variable Speed Drive Pump Series Model No.: Duplex II Models Maintains steady fluid pressure in response to variable flow demand No pressure switch Conserves energy, low amp draw Quiet running under normal use Automatically adjusts motor speed to maintain pressure Improves overall system performance Eliminates bulky accumulator tank for limited space requirements
Datasheet
Description
Duplex II AC Variable Speed Drive Pump Series Model No.: Duplex II Models Maintains steady fluid pressure in response to variable flow demand No pressure switch Conserves energy, low amp draw Quiet running under normal use Automatically adjusts motor speed to maintain pressure Improves overall system performance Eliminates bulky accumulator tank for limited space requirements
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Variable Speed Drive Series Pump - 04524-500A - Xylem Applied Water Systems
Gloucester, MA, USA
AC Variable Speed Drive Series Pump
04524-500A
AC Variable Speed Drive Series Pump 04524-500A
Duplex II AC Variable Speed Drive Pump Series Model No.: Duplex II Models Maintains steady fluid pressure in response to variable flow demand No pressure switch Conserves energy, low amp draw Quiet running under normal use Automatically adjusts motor speed to maintain pressure Improves overall system performance Eliminates bulky accumulator tank for limited space requirements

Duplex II AC Variable Speed Drive Pump Series

Model No.: Duplex II Models

  • Maintains steady fluid pressure in response to variable flow demand
  • No pressure switch
  • Conserves energy, low amp draw
  • Quiet running under normal use
  • Automatically adjusts motor speed to maintain pressure
  • Improves overall system performance
  • Eliminates bulky accumulator tank for limited space requirements
Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number 04524-500A
Product Name AC Variable Speed Drive Series Pump
Pump Type Diaphragm Pump; Self-Priming Pump
Discharge Pressure 45.0 psi (31.64 m of Water)
Liquid Flow 5.000 GPM (18.94 L/min)
Media Temperature 130 F (54 C)
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 6M Syringe Pump - 102678-103050-2 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Underground Pump Station - Custom Series - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 6000.000 GPM (22727.27 L/min)
HP 1.50 to 300.00 HP
View Details