Xylem Applied Water Systems 23670 Junior Puppy 23670-4103

Description
23670 Junior Puppy Bronze DC Pump Flow rate: 15.5 Litres/min (3.4 gallons/min) Self-priming from dry up to 2.4m (7.8ft) Model No.: 23670 Series Small bilge debris present no problem to these bronze bodied, flexible impeller pumps. Simple design means fewer wearing parts. ISO 8846 MARINE (Ignition protection). ISO 8849 MARINE (Bilge pump standard).
Datasheet
Description
23670 Junior Puppy Bronze DC Pump Flow rate: 15.5 Litres/min (3.4 gallons/min) Self-priming from dry up to 2.4m (7.8ft) Model No.: 23670 Series Small bilge debris present no problem to these bronze bodied, flexible impeller pumps. Simple design means fewer wearing parts. ISO 8846 MARINE (Ignition protection). ISO 8849 MARINE (Bilge pump standard).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
23670 Junior Puppy - 23670-4103 - Xylem Applied Water Systems
Gloucester, MA, USA
23670 Junior Puppy
23670-4103
23670 Junior Puppy 23670-4103
23670 Junior Puppy Bronze DC Pump Flow rate: 15.5 Litres/min (3.4 gallons/min) Self-priming from dry up to 2.4m (7.8ft) Model No.: 23670 Series Small bilge debris present no problem to these bronze bodied, flexible impeller pumps. Simple design means fewer wearing parts. ISO 8846 MARINE (Ignition protection). ISO 8849 MARINE (Bilge pump standard).

23670 Junior Puppy Bronze DC Pump

Flow rate: 15.5 Litres/min (3.4 gallons/min)
Self-priming from dry up to 2.4m (7.8ft)

Model No.: 23670 Series

  • Small bilge debris present no problem to these bronze bodied, flexible impeller pumps.
  • Simple design means fewer wearing parts.
  • ISO 8846 MARINE (Ignition protection).
  • ISO 8849 MARINE (Bilge pump standard).
Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number 23670-4103
Product Name 23670 Junior Puppy
Pump Type Flexible Impeller; Self-Priming Pump
Discharge Pressure 36.9 psi (25.95 m of Water)
Liquid Flow 4.092 GPM (15.50 L/min)
Power Source DC; 24 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
High Vacuum Boosters and Systems - HV/BP - VFD Series GMa 13.8 HV/BP - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (2.04E-4 m of Water)
HP 15.00 HP
View Details
Hand Pump PA H 2 Code PA 09 H 2 - 5201100142034 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details