Xylem Applied Water Systems 22870 Pump Head 22870-2043

Description
080 Size Bronze Flexible Impeller Pump Flow rate: Nominal 80 Litres/min (17.8 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Model No.: 22870 Series Easy to service and maintain. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids without clogging. Non pulsating flow Uses standard IEC 71 motor B3/B14 D80 frame
Datasheet
Description
080 Size Bronze Flexible Impeller Pump Flow rate: Nominal 80 Litres/min (17.8 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Model No.: 22870 Series Easy to service and maintain. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids without clogging. Non pulsating flow Uses standard IEC 71 motor B3/B14 D80 frame
Datasheet

Suppliers

Company
Product
Description
Supplier Links
22870 Pump Head - 22870-2043 - Xylem Applied Water Systems
Gloucester, MA, USA
22870 Pump Head
22870-2043
22870 Pump Head 22870-2043
080 Size Bronze Flexible Impeller Pump Flow rate: Nominal 80 Litres/min (17.8 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Model No.: 22870 Series Easy to service and maintain. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids without clogging. Non pulsating flow Uses standard IEC 71 motor B3/B14 D80 frame

080 Size Bronze Flexible Impeller Pump

Flow rate: Nominal 80 Litres/min (17.8 gallons/min) at 1500rpm
Self-priming from dry up to 2.4m (7.8ft)

Model No.: 22870 Series

  • Easy to service and maintain.
  • Will tolerate abrasive wear (this may affect performance - seek advice from your distributer).
  • Handles hard and soft solids without clogging.
  • Non pulsating flow
  • Uses standard IEC 71 motor B3/B14 D80 frame
Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number 22870-2043
Product Name 22870 Pump Head
Pump Type Flexible Impeller; Self-Priming Pump
Liquid Flow 21.120 GPM (80.00 L/min)
Discharge Size 1.000 inch (25.4 mm)
Power Source NoSourceIncluded
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 3 Syringe Pump - 100277 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Above Ground Pump Station - EVERLAST™ Series 5000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 3000.000 GPM (11363.64 L/min)
HP 1.50 to 200.00 HP
View Details