Xylem Applied Water Systems 22060 Bulkhead Pump 22060-5205

Description
22060 Bulkhead/Milk Tanker Pump Jabsco 22060 Bulkhead/Milk Tanker Pump Flow rate Nominal 128 GPM (484 LPM) at 1450 rpm Self-priming from dry up to 2.4 m (7.8ft) Pressure up to 36.3 psi (2.5 bar) Model No.: 22060 Series Handles soft solids - max. .7 in (18mm) diameter Certified to US 3A Standard 02-10 Clean-In-Place (CIP) or easy strip clean Minimal shear to thixotropic fluids Easy to service and maintain
Datasheet
Description
22060 Bulkhead/Milk Tanker Pump Jabsco 22060 Bulkhead/Milk Tanker Pump Flow rate Nominal 128 GPM (484 LPM) at 1450 rpm Self-priming from dry up to 2.4 m (7.8ft) Pressure up to 36.3 psi (2.5 bar) Model No.: 22060 Series Handles soft solids - max. .7 in (18mm) diameter Certified to US 3A Standard 02-10 Clean-In-Place (CIP) or easy strip clean Minimal shear to thixotropic fluids Easy to service and maintain
Datasheet

Suppliers

Company
Product
Description
Supplier Links
22060 Bulkhead Pump - 22060-5205 - Xylem Applied Water Systems
Gloucester, MA, USA
22060 Bulkhead Pump
22060-5205
22060 Bulkhead Pump 22060-5205
22060 Bulkhead/Milk Tanker Pump Jabsco 22060 Bulkhead/Milk Tanker Pump Flow rate Nominal 128 GPM (484 LPM) at 1450 rpm Self-priming from dry up to 2.4 m (7.8ft) Pressure up to 36.3 psi (2.5 bar) Model No.: 22060 Series Handles soft solids - max. .7 in (18mm) diameter Certified to US 3A Standard 02-10 Clean-In-Place (CIP) or easy strip clean Minimal shear to thixotropic fluids Easy to service and maintain

22060 Bulkhead/Milk Tanker Pump

Jabsco 22060 Bulkhead/Milk Tanker Pump

Flow rate Nominal 128 GPM (484 LPM) at 1450 rpm
Self-priming from dry up to 2.4 m (7.8ft)
Pressure up to 36.3 psi (2.5 bar)

Model No.: 22060 Series

  • Handles soft solids - max. .7 in (18mm) diameter
  • Certified to US 3A Standard 02-10
  • Clean-In-Place (CIP) or easy strip clean
  • Minimal shear to thixotropic fluids
  • Easy to service and maintain
Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number 22060-5205
Product Name 22060 Bulkhead Pump
Pump Type Flexible Impeller; Self-Priming Pump; Sanitary Pump
Discharge Pressure 36.3 psi (25.49 m of Water)
Liquid Flow 128.000 GPM (484.85 L/min)
Discharge Size 2.500 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Trapper™ -  - EXAIR
Specs
Pump Type Wastewater Treatment Pump
Liquid Flow 30.000 GPM (113.64 L/min)
Power Source Air or Pneumatic
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
Compact Air Pump AHS 1400 FS Code AHS 1400 FS - 5201100602001 - Certex UK
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Peristaltic (4-channel) pump module - 2.1016.0110 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details