Xylem Applied Water Systems 28260 Pedestal Pump 28260-2201

Description
040 Size Epoxy Pump Head Kit Flow rate: Nominal 40 Litres/min (8.9 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 2.5 bar Model No.: 28260 Series Easy to service and maintain. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids (max 5mm diameter) without clogging. Non pulsating flow Handles viscosities up to 10,000 centiPoise High chemical resistance Epoxy plastic No metal parts in liguid contact Fits IEC standard motor B3/B14, frame 80
Datasheet
Description
040 Size Epoxy Pump Head Kit Flow rate: Nominal 40 Litres/min (8.9 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 2.5 bar Model No.: 28260 Series Easy to service and maintain. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids (max 5mm diameter) without clogging. Non pulsating flow Handles viscosities up to 10,000 centiPoise High chemical resistance Epoxy plastic No metal parts in liguid contact Fits IEC standard motor B3/B14, frame 80
Datasheet

Suppliers

Company
Product
Description
Supplier Links
28260 Pedestal Pump - 28260-2201 - Xylem Applied Water Systems
Gloucester, MA, USA
28260 Pedestal Pump
28260-2201
28260 Pedestal Pump 28260-2201
040 Size Epoxy Pump Head Kit Flow rate: Nominal 40 Litres/min (8.9 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 2.5 bar Model No.: 28260 Series Easy to service and maintain. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids (max 5mm diameter) without clogging. Non pulsating flow Handles viscosities up to 10,000 centiPoise High chemical resistance Epoxy plastic No metal parts in liguid contact Fits IEC standard motor B3/B14, frame 80

040 Size Epoxy Pump Head Kit

Flow rate: Nominal 40 Litres/min (8.9 gallons/min) at 1500rpm
Self-priming from dry up to 2.4m (7.8ft)
Pressure up to 2.5 bar

Model No.: 28260 Series

  • Easy to service and maintain.
  • Will tolerate abrasive wear (this may affect performance - seek advice from your distributer).
  • Handles hard and soft solids (max 5mm diameter) without clogging.
  • Non pulsating flow
  • Handles viscosities up to 10,000 centiPoise
  • High chemical resistance Epoxy plastic
  • No metal parts in liguid contact
  • Fits IEC standard motor B3/B14, frame 80
Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number 28260-2201
Product Name 28260 Pedestal Pump
Pump Type Flexible Impeller; Self-Priming Pump
Discharge Pressure 43.5 psi (30.59 m of Water)
Liquid Flow 18.480 GPM (70.00 L/min)
Discharge Size 0.750 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
High Vacuum Boosters and Systems - GC-GV Series GC-GV 12.6-650 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 7.30 HP
View Details
Hand Pump PA H 2 Code PA 58 H 2 - 5201100142038 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details