Xylem Applied Water Systems Pentaflex Series R7300142A

Description
R7300 Series Pentaflex 7.0 GPM High Pressure Pump Flojet Pentaflex® Series 7.0 GPM high Pressure Pumps – the industry's most powerful diaphragm pumps in it’s class and price range. Flow rates from 26.5 litres/min (7 US gallons/min) Pressure switch control capable of pressures up to 5.5bar (80psi) Model No.: R7300 Series High flow, compact design Sealed motor designed for long life Corrosion resistant Self-priming up to 8 ft. Applications: Applications include transfer, delivery, spraying, cooling, filtration, dispensing and pressure boosting.
Datasheet
Description
R7300 Series Pentaflex 7.0 GPM High Pressure Pump Flojet Pentaflex® Series 7.0 GPM high Pressure Pumps – the industry's most powerful diaphragm pumps in it’s class and price range. Flow rates from 26.5 litres/min (7 US gallons/min) Pressure switch control capable of pressures up to 5.5bar (80psi) Model No.: R7300 Series High flow, compact design Sealed motor designed for long life Corrosion resistant Self-priming up to 8 ft. Applications: Applications include transfer, delivery, spraying, cooling, filtration, dispensing and pressure boosting.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pentaflex Series - R7300142A - Xylem Applied Water Systems
Gloucester, MA, USA
Pentaflex Series
R7300142A
Pentaflex Series R7300142A
R7300 Series Pentaflex 7.0 GPM High Pressure Pump Flojet Pentaflex® Series 7.0 GPM high Pressure Pumps – the industry's most powerful diaphragm pumps in it’s class and price range. Flow rates from 26.5 litres/min (7 US gallons/min) Pressure switch control capable of pressures up to 5.5bar (80psi) Model No.: R7300 Series High flow, compact design Sealed motor designed for long life Corrosion resistant Self-priming up to 8 ft. Applications: Applications include transfer, delivery, spraying, cooling, filtration, dispensing and pressure boosting.

R7300 Series Pentaflex 7.0 GPM High Pressure Pump

Flojet Pentaflex® Series 7.0 GPM high Pressure Pumps – the industry's most powerful diaphragm pumps in it’s class and price range.

Flow rates from 26.5 litres/min (7 US gallons/min)
Pressure switch control capable of pressures up to 5.5bar (80psi)

Model No.: R7300 Series

  • High flow, compact design
  • Sealed motor designed for long life
  • Corrosion resistant
  • Self-priming up to 8 ft.

Applications:

Applications include transfer, delivery, spraying, cooling, filtration, dispensing and pressure boosting.

Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number R7300142A
Product Name Pentaflex Series
Pump Type Diaphragm Pump; Self-Priming Pump
Discharge Pressure 80.0 psi (56.25 m of Water)
Liquid Flow 7.000 GPM (26.52 L/min)
Power Source DC; 12 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Air-Operated Chemical Metering Pump - VPA128S-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
Hand Pump PA H 2 Code PA 04 H 2 - 5201100142033 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Shoebox Air Powered Hydraulic Pumps - 61755 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 4500.0 psi (3164 m of Water)
Liquid Flow 0.433 GPM (1.64 L/min)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 10 x 6 (MEGAGRINDER) - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 250.000 to 1500.000 GPM (946.97 to 5681.82 L/min)
HP 20.00 to 100.00 HP
View Details