Xylem Applied Water Systems 30530 Pump Head 30530-2003

Description
200 Size Stainless Steel Pump Head Kit Flow rate: Nominal 51 USgallons/min at 1750rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 1.5 bar Model No.: 30530-2xxx Constructed from marine quality bronze and stainless steel for ruggedness and reliability. Easy to service and maintain. Inexpensive to buy and operate. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids without clogging. Applications: INDUSTRIAL: Circulating and transferring, velocity-mixing,pump ing machine tool coolants, spill return, sumpdrainage, chemicals, pharmaceuticals, soap, liquors, ink,dyes, alcohol, dilute acids, tanning liquors, glycerine,brine, etc. PHARMACEUTICAL: Processing medicines, lotionsand preparations. Filtering pharmaceutical solutions.Filling line supply pump. PAPER PROCESSING: Transferring and applyingstarches, sizes, etc. Circulating and processing woodpulp slurries. FOOD, BEVERAGE & DAIRY: Transfer brines, vinegar,syrups during processing, liquids containing solids insuspension such as chopped tomatoes, nuts, etc.Removal of distillery wort and brewery slop. Processingviscous materials such as peanut butter, mayonnaise,ketchup, honey, etc. (low speed). Pumping whisky, wine,rums, juices and ciders. AGRICULTURAL: Transferring liquid fertilizers, herbicidesand pesticides.
Datasheet
Description
200 Size Stainless Steel Pump Head Kit Flow rate: Nominal 51 USgallons/min at 1750rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 1.5 bar Model No.: 30530-2xxx Constructed from marine quality bronze and stainless steel for ruggedness and reliability. Easy to service and maintain. Inexpensive to buy and operate. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids without clogging. Applications: INDUSTRIAL: Circulating and transferring, velocity-mixing,pump ing machine tool coolants, spill return, sumpdrainage, chemicals, pharmaceuticals, soap, liquors, ink,dyes, alcohol, dilute acids, tanning liquors, glycerine,brine, etc. PHARMACEUTICAL: Processing medicines, lotionsand preparations. Filtering pharmaceutical solutions.Filling line supply pump. PAPER PROCESSING: Transferring and applyingstarches, sizes, etc. Circulating and processing woodpulp slurries. FOOD, BEVERAGE & DAIRY: Transfer brines, vinegar,syrups during processing, liquids containing solids insuspension such as chopped tomatoes, nuts, etc.Removal of distillery wort and brewery slop. Processingviscous materials such as peanut butter, mayonnaise,ketchup, honey, etc. (low speed). Pumping whisky, wine,rums, juices and ciders. AGRICULTURAL: Transferring liquid fertilizers, herbicidesand pesticides.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30530 Pump Head - 30530-2003 - Xylem Applied Water Systems
Gloucester, MA, USA
30530 Pump Head
30530-2003
30530 Pump Head 30530-2003
200 Size Stainless Steel Pump Head Kit Flow rate: Nominal 51 USgallons/min at 1750rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 1.5 bar Model No.: 30530-2xxx Constructed from marine quality bronze and stainless steel for ruggedness and reliability. Easy to service and maintain. Inexpensive to buy and operate. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids without clogging. Applications: INDUSTRIAL: Circulating and transferring, velocity-mixing,pump ing machine tool coolants, spill return, sumpdrainage, chemicals, pharmaceuticals, soap, liquors, ink,dyes, alcohol, dilute acids, tanning liquors, glycerine,brine, etc. PHARMACEUTICAL: Processing medicines, lotionsand preparations. Filtering pharmaceutical solutions.Filling line supply pump. PAPER PROCESSING: Transferring and applyingstarches, sizes, etc. Circulating and processing woodpulp slurries. FOOD, BEVERAGE & DAIRY: Transfer brines, vinegar,syrups during processing, liquids containing solids insuspension such as chopped tomatoes, nuts, etc.Removal of distillery wort and brewery slop. Processingviscous materials such as peanut butter, mayonnaise,ketchup, honey, etc. (low speed). Pumping whisky, wine,rums, juices and ciders. AGRICULTURAL: Transferring liquid fertilizers, herbicidesand pesticides.

200 Size Stainless Steel Pump Head Kit

Flow rate: Nominal 51 USgallons/min at 1750rpm
Self-priming from dry up to 2.4m (7.8ft)
Pressure up to 1.5 bar

Model No.: 30530-2xxx

  • Constructed from marine quality bronze and stainless steel for ruggedness and reliability.
  • Easy to service and maintain.
  • Inexpensive to buy and operate.
  • Will tolerate abrasive wear (this may affect performance - seek advice from your distributer).
  • Handles hard and soft solids without clogging.

Applications:

INDUSTRIAL: Circulating and transferring, velocity-mixing,pumping machine tool coolants, spill return, sumpdrainage, chemicals, pharmaceuticals, soap, liquors, ink,dyes, alcohol, dilute acids, tanning liquors, glycerine,brine, etc.

PHARMACEUTICAL: Processing medicines, lotionsand preparations. Filtering pharmaceutical solutions.Filling line supply pump.

PAPER PROCESSING: Transferring and applyingstarches, sizes, etc. Circulating and processing woodpulp slurries.

FOOD, BEVERAGE & DAIRY: Transfer brines, vinegar,syrups during processing, liquids containing solids insuspension such as chopped tomatoes, nuts, etc.Removal of distillery wort and brewery slop. Processingviscous materials such as peanut butter, mayonnaise,ketchup, honey, etc. (low speed). Pumping whisky, wine,rums, juices and ciders.

AGRICULTURAL: Transferring liquid fertilizers, herbicidesand pesticides.

Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number 30530-2003
Product Name 30530 Pump Head
Pump Type Flexible Impeller; Self-Priming Pump
Discharge Pressure 60.0 psi (42.18 m of Water)
Liquid Flow 50.000 GPM (189.39 L/min)
Discharge Size 1.500 inch (38.1 mm)
Media Temperature 180 F (82 C)
Unlock Full Specs
to access all available technical data

Similar Products

Air-Operated Chemical Metering Pump - VPA32S-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details
Hand Pump PA H 2 Code PA 04 H 2 - 5201100142033 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Shoebox Air Powered Hydraulic Pumps - 61755 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 4500.0 psi (3164 m of Water)
Liquid Flow 0.433 GPM (1.64 L/min)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 10 x 6 (MEGAGRINDER) - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 250.000 to 1500.000 GPM (946.97 to 5681.82 L/min)
HP 20.00 to 100.00 HP
View Details