Xylem Applied Water Systems 35L Diesel Refueling Pump 23870-1300

Description
Flow rate: 35 Litres/min (9.5 USgallons/min) Self-priming from dry up to 2.4m (7.8ft) Model No.: 35 l/m 23870 Series High head capability - 6 metres (19 feet). Self priming up to 2.8 metres (9 feet). Vibration tested. IP55 protected motor. Full range of installation accessories. Customised kits for OEM customers. ISO8846 Marine (Ignition Protected)
Datasheet
Description
Flow rate: 35 Litres/min (9.5 USgallons/min) Self-priming from dry up to 2.4m (7.8ft) Model No.: 35 l/m 23870 Series High head capability - 6 metres (19 feet). Self priming up to 2.8 metres (9 feet). Vibration tested. IP55 protected motor. Full range of installation accessories. Customised kits for OEM customers. ISO8846 Marine (Ignition Protected)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
35L Diesel Refueling Pump - 23870-1300 - Xylem Applied Water Systems
Gloucester, MA, USA
35L Diesel Refueling Pump
23870-1300
35L Diesel Refueling Pump 23870-1300
Flow rate: 35 Litres/min (9.5 USgallons/min) Self-priming from dry up to 2.4m (7.8ft) Model No.: 35 l/m 23870 Series High head capability - 6 metres (19 feet). Self priming up to 2.8 metres (9 feet). Vibration tested. IP55 protected motor. Full range of installation accessories. Customised kits for OEM customers. ISO8846 Marine (Ignition Protected)

Flow rate: 35 Litres/min (9.5 USgallons/min)
Self-priming from dry up to 2.4m (7.8ft)

Model No.: 35 l/m 23870 Series

  • High head capability - 6 metres (19 feet).
  • Self priming up to 2.8 metres (9 feet).
  • Vibration tested.
  • IP55 protected motor.
  • Full range of installation accessories.
  • Customised kits for OEM customers.
  • ISO8846 Marine (Ignition Protected)
Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number 23870-1300
Product Name 35L Diesel Refueling Pump
Pump Type Refueling Pump; Self-Priming Pump
Discharge Pressure 43.8 psi (30.81 m of Water)
Liquid Flow 9.000 GPM (34.09 L/min)
Discharge Size 0.748 inch (19 mm)
Media Temperature 104 F (40 C)
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details