Xylem Applied Water Systems 28320 Pump Head 28320-1104

Description
28320 Sanitary Flexible Impeller Stainless Steel Pump Head Kit P80 Hygienic Stainless Steel Head Kit Pump Flow rate: Nominal 80 Litres/min (17.8 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 2.5 bar Model No.: 28320 Series Handles soft solids - max. 12mm diameter Certified to US 3A Standard 02-09 Clean-In-Place (CIP) or easy strip clean Handles viscosities up to 10,000 centiPoise Minimal shear to thixotropic fluids
Datasheet
Description
28320 Sanitary Flexible Impeller Stainless Steel Pump Head Kit P80 Hygienic Stainless Steel Head Kit Pump Flow rate: Nominal 80 Litres/min (17.8 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 2.5 bar Model No.: 28320 Series Handles soft solids - max. 12mm diameter Certified to US 3A Standard 02-09 Clean-In-Place (CIP) or easy strip clean Handles viscosities up to 10,000 centiPoise Minimal shear to thixotropic fluids
Datasheet

Suppliers

Company
Product
Description
Supplier Links
28320 Pump Head - 28320-1104 - Xylem Applied Water Systems
Gloucester, MA, USA
28320 Pump Head
28320-1104
28320 Pump Head 28320-1104
28320 Sanitary Flexible Impeller Stainless Steel Pump Head Kit P80 Hygienic Stainless Steel Head Kit Pump Flow rate: Nominal 80 Litres/min (17.8 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 2.5 bar Model No.: 28320 Series Handles soft solids - max. 12mm diameter Certified to US 3A Standard 02-09 Clean-In-Place (CIP) or easy strip clean Handles viscosities up to 10,000 centiPoise Minimal shear to thixotropic fluids

28320 Sanitary Flexible Impeller Stainless Steel Pump Head Kit

P80 Hygienic Stainless Steel Head Kit Pump

Flow rate: Nominal 80 Litres/min (17.8 gallons/min) at 1500rpm
Self-priming from dry up to 2.4m (7.8ft)
Pressure up to 2.5 bar

Model No.: 28320 Series

  • Handles soft solids - max. 12mm diameter
  • Certified to US 3A Standard 02-09
  • Clean-In-Place (CIP) or easy strip clean
  • Handles viscosities up to 10,000 centiPoise
  • Minimal shear to thixotropic fluids
Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number 28320-1104
Product Name 28320 Pump Head
Pump Type Flexible Impeller; Self-Priming Pump; Sanitary Pump
Discharge Pressure 72.5 psi (50.99 m of Water)
Liquid Flow 21.120 GPM (80.00 L/min)
Discharge Size 1.000 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 3 Syringe Pump - 100276 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Rectangular Recessed Above Ground Pump Station - EVERLAST™ - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details