Xylem Applied Water Systems 23230 Gear Puppy 23230-2012

Description
Flow rate: Nominal 25 Litres/min (6.5 gallons/min) Self-priming from dry up to 1m (3ft) Model No.: 23230 Series Maximum viscosity 150Cs Inlet Filter Included. Simple design means fewer wearing parts. Ideal for water, oil and diesel transfer. Meets USCG 183.410 ISO 8846 MARINE (Ignition protection).
Datasheet
Description
Flow rate: Nominal 25 Litres/min (6.5 gallons/min) Self-priming from dry up to 1m (3ft) Model No.: 23230 Series Maximum viscosity 150Cs Inlet Filter Included. Simple design means fewer wearing parts. Ideal for water, oil and diesel transfer. Meets USCG 183.410 ISO 8846 MARINE (Ignition protection).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
23230 Gear Puppy - 23230-2012 - Xylem Applied Water Systems
Gloucester, MA, USA
23230 Gear Puppy
23230-2012
23230 Gear Puppy 23230-2012
Flow rate: Nominal 25 Litres/min (6.5 gallons/min) Self-priming from dry up to 1m (3ft) Model No.: 23230 Series Maximum viscosity 150Cs Inlet Filter Included. Simple design means fewer wearing parts. Ideal for water, oil and diesel transfer. Meets USCG 183.410 ISO 8846 MARINE (Ignition protection).

Flow rate: Nominal 25 Litres/min (6.5 gallons/min)
Self-priming from dry up to 1m (3ft)

Model No.: 23230 Series

  • Maximum viscosity 150Cs
  • Inlet Filter Included.
  • Simple design means fewer wearing parts.
  • Ideal for water, oil and diesel transfer.
  • Meets USCG 183.410
  • ISO 8846 MARINE (Ignition protection).
Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number 23230-2012
Product Name 23230 Gear Puppy
Pump Type Gear Pump; Self-Priming Pump
Discharge Pressure 37.8 psi (26.6 m of Water)
Liquid Flow 6.500 GPM (24.62 L/min)
Discharge Size 0.630 inch (16 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 6M Syringe Pump - 102677-103050-4 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Underground Pump Station - CAPSULAR® - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 20000.000 GPM (75757.58 L/min)
HP 1.50 to 300.00 HP
View Details