Xylem Applied Water Systems 30510 Flex Pump 30510-5001

Description
40 Size Epoxy Motor Pump Unit Flow rate: Nominal 8.2 USgallons/min at 1750rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 1.5 bar Model No.: 30510-5xxx Easy to service and maintain. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids without clogging. Non pulsating flow Applications: INDUSTRIAL: Circulating and transferring corrosiveliquids. Returning spilled liquids to process. Transferringfoaming solutions with entrained air, such as soaps anddetergents. Sampling and pilot plant installations.Handle s pure solutions, acids, alkalies, photochemicals,dyes, detergents, waxes, gels, solutions with suspendedsolids and emulsions. METAL PLATING: Filtration of plating solutions. Fillingand emptying vats. Adding chemicals for pH balance. PHARMACEUTICAL: Processing lab solutions,medicines, lotions and preparations. Filteringpharmaceuti cal solutions. AGRICULTURAL: Transferring liquid fertilizers,herbicid es and pesticides.
Datasheet
Description
40 Size Epoxy Motor Pump Unit Flow rate: Nominal 8.2 USgallons/min at 1750rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 1.5 bar Model No.: 30510-5xxx Easy to service and maintain. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids without clogging. Non pulsating flow Applications: INDUSTRIAL: Circulating and transferring corrosiveliquids. Returning spilled liquids to process. Transferringfoaming solutions with entrained air, such as soaps anddetergents. Sampling and pilot plant installations.Handle s pure solutions, acids, alkalies, photochemicals,dyes, detergents, waxes, gels, solutions with suspendedsolids and emulsions. METAL PLATING: Filtration of plating solutions. Fillingand emptying vats. Adding chemicals for pH balance. PHARMACEUTICAL: Processing lab solutions,medicines, lotions and preparations. Filteringpharmaceuti cal solutions. AGRICULTURAL: Transferring liquid fertilizers,herbicid es and pesticides.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30510 Flex Pump - 30510-5001 - Xylem Applied Water Systems
Gloucester, MA, USA
30510 Flex Pump
30510-5001
30510 Flex Pump 30510-5001
40 Size Epoxy Motor Pump Unit Flow rate: Nominal 8.2 USgallons/min at 1750rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 1.5 bar Model No.: 30510-5xxx Easy to service and maintain. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids without clogging. Non pulsating flow Applications: INDUSTRIAL: Circulating and transferring corrosiveliquids. Returning spilled liquids to process. Transferringfoaming solutions with entrained air, such as soaps anddetergents. Sampling and pilot plant installations.Handle s pure solutions, acids, alkalies, photochemicals,dyes, detergents, waxes, gels, solutions with suspendedsolids and emulsions. METAL PLATING: Filtration of plating solutions. Fillingand emptying vats. Adding chemicals for pH balance. PHARMACEUTICAL: Processing lab solutions,medicines, lotions and preparations. Filteringpharmaceuti cal solutions. AGRICULTURAL: Transferring liquid fertilizers,herbicid es and pesticides.

40 Size Epoxy Motor Pump Unit

Flow rate: Nominal 8.2 USgallons/min at 1750rpm
Self-priming from dry up to 2.4m (7.8ft)
Pressure up to 1.5 bar

Model No.: 30510-5xxx

  • Easy to service and maintain.
  • Will tolerate abrasive wear (this may affect performance - seek advice from your distributer).
  • Handles hard and soft solids without clogging.
  • Non pulsating flow

Applications:

INDUSTRIAL: Circulating and transferring corrosiveliquids. Returning spilled liquids to process. Transferringfoaming solutions with entrained air, such as soaps anddetergents. Sampling and pilot plant installations.Handles pure solutions, acids, alkalies, photochemicals,dyes, detergents, waxes, gels, solutions with suspendedsolids and emulsions.

METAL PLATING: Filtration of plating solutions. Fillingand emptying vats. Adding chemicals for pH balance.

PHARMACEUTICAL: Processing lab solutions,medicines, lotions and preparations. Filteringpharmaceutical solutions.

AGRICULTURAL: Transferring liquid fertilizers,herbicides and pesticides.

Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number 30510-5001
Product Name 30510 Flex Pump
Pump Type Flexible Impeller; Sampling Pump; Self-Priming Pump
Discharge Pressure 21.8 psi (15.3 m of Water)
Liquid Flow 8.200 GPM (31.06 L/min)
HP 0.75 HP
Unlock Full Specs
to access all available technical data

Similar Products

Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Hand Pump PA H 2 Code PA 18 H 2 - 5201100142035 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Fixed Displacement Hydraulic Vane Pumps - BV Series - jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Rotary Vane Pump
Discharge Pressure 101.5 psi (71.38 m of Water)
Liquid Flow 2.112 to 97.680 GPM (8.00 to 370.00 L/min)
View Details
Cadent™ 6 Syringe Pump - 102673 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details