Xylem Applied Water Systems 23220 Junior Gear Puppy 23220-2024

Description
Junior Gear Puppy Flow rate: Nominal 14 Litres/min (3.5 gallons/min) at 1500rpm Self-priming from dry up to 1m (3ft) Model No.: 23220 Series Maximum viscosity 150Cs. Inlet Filter Included. Simple design means fewer wearing parts. Ideal for water, oil and diesel transfer. Meets USCG 183.410. ISO 8846 MARINE (Ignition protection).
Datasheet
Description
Junior Gear Puppy Flow rate: Nominal 14 Litres/min (3.5 gallons/min) at 1500rpm Self-priming from dry up to 1m (3ft) Model No.: 23220 Series Maximum viscosity 150Cs. Inlet Filter Included. Simple design means fewer wearing parts. Ideal for water, oil and diesel transfer. Meets USCG 183.410. ISO 8846 MARINE (Ignition protection).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
23220 Junior Gear Puppy - 23220-2024 - Xylem Applied Water Systems
Gloucester, MA, USA
23220 Junior Gear Puppy
23220-2024
23220 Junior Gear Puppy 23220-2024
Junior Gear Puppy Flow rate: Nominal 14 Litres/min (3.5 gallons/min) at 1500rpm Self-priming from dry up to 1m (3ft) Model No.: 23220 Series Maximum viscosity 150Cs. Inlet Filter Included. Simple design means fewer wearing parts. Ideal for water, oil and diesel transfer. Meets USCG 183.410. ISO 8846 MARINE (Ignition protection).

Junior Gear Puppy

Flow rate: Nominal 14 Litres/min (3.5 gallons/min) at 1500rpm
Self-priming from dry up to 1m (3ft)

Model No.: 23220 Series

  • Maximum viscosity 150Cs.
  • Inlet Filter Included.
  • Simple design means fewer wearing parts.
  • Ideal for water, oil and diesel transfer.
  • Meets USCG 183.410.
  • ISO 8846 MARINE (Ignition protection).
Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number 23220-2024
Product Name 23220 Junior Gear Puppy
Pump Type Gear Pump; Self-Priming Pump
Discharge Pressure 37.8 psi (26.6 m of Water)
Liquid Flow 3.600 GPM (13.64 L/min)
Discharge Size 0.551 inch (14 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EVO3 Syringe Pump - E324 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Above Ground Pump Station - EVERLAST™ Series 4000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details