Xylem Applied Water Systems Flexible Impeller Pump Cart System VeraFlex™ Series

Description
VeraFlex™ FIP Cart System Flow rate: Nominal 60 gallons/min (228 litres/min) The New VeraFlex™ Flexible Impeller Pump Cart System is designed to ease the transfer of material for a variety of food and beverage processing applications. VeraFlex has all the benefits of flexible Impeller pumping including the ability to transport the material source and self prime, flow reversal and gentle handling of thin or viscous fluids. Model No.: VeraFlex Series Complete Mobile Flexible Impeller Unit Jabsco Pioneered FIP technology, providing lowest cost of ownership amongst competing technologies. 316 Stainless Steel Hygienic body & Washdown Motor, allows for quick cleaning, minimizing down time by up to 300%*. Flexible Impeller Pump with VFD (Variable Frequency Drive) allows both viscous fluids and soft solids to pass through without damage as well as the ability to pump in both forward and reverse. Wireless Remote Option exclusively from Jabsco reduces the time and costs associated with moving between pumps and tanks and helps minimize damage to the pump from running dry. Removable Handle allow for easy and convenient storage of the cart system. Applications: Ingredients unloading and transfer Tank filling and emptying Recirculation and mixing Portion and container filling Sampling Filtration
Datasheet
Description
VeraFlex™ FIP Cart System Flow rate: Nominal 60 gallons/min (228 litres/min) The New VeraFlex™ Flexible Impeller Pump Cart System is designed to ease the transfer of material for a variety of food and beverage processing applications. VeraFlex has all the benefits of flexible Impeller pumping including the ability to transport the material source and self prime, flow reversal and gentle handling of thin or viscous fluids. Model No.: VeraFlex Series Complete Mobile Flexible Impeller Unit Jabsco Pioneered FIP technology, providing lowest cost of ownership amongst competing technologies. 316 Stainless Steel Hygienic body & Washdown Motor, allows for quick cleaning, minimizing down time by up to 300%*. Flexible Impeller Pump with VFD (Variable Frequency Drive) allows both viscous fluids and soft solids to pass through without damage as well as the ability to pump in both forward and reverse. Wireless Remote Option exclusively from Jabsco reduces the time and costs associated with moving between pumps and tanks and helps minimize damage to the pump from running dry. Removable Handle allow for easy and convenient storage of the cart system. Applications: Ingredients unloading and transfer Tank filling and emptying Recirculation and mixing Portion and container filling Sampling Filtration
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Impeller Pump Cart System - VeraFlex™  Series - Xylem Applied Water Systems
Gloucester, MA, USA
Flexible Impeller Pump Cart System
VeraFlex™ Series
Flexible Impeller Pump Cart System VeraFlex™ Series
VeraFlex™ FIP Cart System Flow rate: Nominal 60 gallons/min (228 litres/min) The New VeraFlex™ Flexible Impeller Pump Cart System is designed to ease the transfer of material for a variety of food and beverage processing applications. VeraFlex has all the benefits of flexible Impeller pumping including the ability to transport the material source and self prime, flow reversal and gentle handling of thin or viscous fluids. Model No.: VeraFlex Series Complete Mobile Flexible Impeller Unit Jabsco Pioneered FIP technology, providing lowest cost of ownership amongst competing technologies. 316 Stainless Steel Hygienic body & Washdown Motor, allows for quick cleaning, minimizing down time by up to 300%*. Flexible Impeller Pump with VFD (Variable Frequency Drive) allows both viscous fluids and soft solids to pass through without damage as well as the ability to pump in both forward and reverse. Wireless Remote Option exclusively from Jabsco reduces the time and costs associated with moving between pumps and tanks and helps minimize damage to the pump from running dry. Removable Handle allow for easy and convenient storage of the cart system. Applications: Ingredients unloading and transfer Tank filling and emptying Recirculation and mixing Portion and container filling Sampling Filtration

VeraFlex™ FIP Cart System

Flow rate: Nominal 60 gallons/min (228 litres/min)

The New VeraFlex™ Flexible Impeller Pump Cart System is designed to ease the transfer of material for a variety of food and beverage processing applications. VeraFlex has all the benefits of flexible Impeller pumping including the ability to transport the material source and self prime, flow reversal and gentle handling of thin or viscous fluids.

Model No.: VeraFlex Series

  • Complete Mobile Flexible Impeller Unit Jabsco Pioneered FIP technology, providing lowest cost of ownership amongst competing technologies.
  • 316 Stainless Steel Hygienic body & Washdown Motor, allows for quick cleaning, minimizing down time by up to 300%*.
  • Flexible Impeller Pump with VFD (Variable Frequency Drive) allows both viscous fluids and soft solids to pass through without damage as well as the ability to pump in both forward and reverse.
  • Wireless Remote Option exclusively from Jabsco reduces the time and costs associated with moving between pumps and tanks and helps minimize damage to the pump from running dry.
  • Removable Handle allow for easy and convenient storage of the cart system.

Applications:

  • Ingredients unloading and transfer
    Tank filling and emptying
  • Recirculation and mixing
  • Portion and container filling
  • Sampling Filtration
Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number VeraFlex™ Series
Product Name Flexible Impeller Pump Cart System
Pump Type Flexible Impeller; Self-Priming Pump
Liquid Flow 60.000 GPM (227.27 L/min)
HP 3.00 HP
Power Source 230V to 460V, Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

846 Dosing Interface - 2.846.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
Viking Pump - Stainless Steel Pumps - H - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Discharge Pressure 150.0 psi (105 m of Water)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details