Xylem Applied Water Systems Datasheets for Sanitary Pumps
Sanitary pumps are used to transport and meter solutions, slurries, and colloids of food and agricultural materials in operations such as food processing that require cleanliness. There are four basic types of sanitary pumps: centrifugal, positive displacement, jet, and airlift.
Sanitary Pumps: Learn more
| Product Name | Notes |
|---|---|
| 15170 Bulkhead/Milk Tanker Pump Flow rate: Up to 90 USgallons/min (397 Litres/min) Self-priming from dry up to 2.4m (7.8ft) Pressure up to 1.5 bar Model No.: 15170 Series Handles soft... | |
| 22060 Bulkhead/Milk Tanker Pump Jabsco 22060 Bulkhead/Milk Tanker Pump Flow rate Nominal 128 GPM (484 LPM) at 1450 rpm Self-priming from dry up to 2.4 m (7.8ft) Pressure up to... | |
| 23930 Bulkhead/Milk Tanker Pump Flow rate Nominal 185 GPM (700 LPM) at 1750 rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 21.7 psi (1.5 bar) Model No.:... | |
| 24 Series Hygienic Rotary Lobe Pump Tri Lobe Jabsco 24-series hygienic rotary lobe pumps have been in service worldwide for nearly 20 years. The continued popularity of the 24-series reflects... | |
| 28200 Sanitary Flexible Impeller Stainless Steel Pedestal Pump P40 Hygienic Stainless Steel Pedestal Pump Flow rate: Nominal 40 Litres/min (8.8 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft)... | |
| 28300 Sanitary Flexible Impeller Stainless Steel Pedestal Pump P80 Hygienic Stainless Steel Pedestal Pump Flow rate: Nominal 80 Litres/min (17.8 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft)... | |
| 28320 Sanitary Flexible Impeller Stainless Steel Pump Head Kit P80 Hygienic Stainless Steel Head Kit Pump Flow rate: Nominal 80 Litres/min (17.8 gallons/min) at 1500rpm Self-priming from dry up to... | |
| 28400 Sanitary Flexible Impeller Stainless Steel Pedestal Pump P200 Hygienic Stainless Steel Pedestal Pump Flow rate: Nominal 200 Litres/min (44.4 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft)... | |
| 28420 Sanitary Flexible Impeller Stainless Steel Pump Head Kit P200 Hygienic Stainless Steel Head Kit Pump Flow rate: Nominal 200 Litres/min (44.4 gallons/min) at 1500rpm Self-priming from dry up to... | |
| 28500 Sanitary Flexible Impeller Stainless Steel Pedestal Pump P370 Hygienic Stainless Steel Pedestal Pump Flow rate: Nominal 365 Litres/min (81 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft)... | |
| 28520 Sanitary Flexible Impeller Stainless Steel Pump Head Kit P370 Hygienic Stainless Steel Head Kit Pump Flow rate: Nominal 365 Litres/min (81 gallons/min) at 1500rpm Self-priming from dry up to... | |
| 28600 Sanitary Flexible Impeller Stainless Steel Pedestal Pump P500 Hygienic Stainless Steel Pedestal Pump Flow rate: Nominal 520 Litres/min (116 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft)... | |
| 28620 Sanitary Flexible Impeller Stainless Steel Pump Head Kit P500 Hygienic Stainless Steel Head Kit Pump Flow rate: Nominal 520 Litres/min (115 gallons/min) at 1500rpm Self-priming from dry up to... | |
| 30550 Pump Head Kit P40 Sanitary Stainless Steel Pump Head Kit Flow rate: Nominal 10.1 USgallons/min (38.2 Litres/min) at 1750rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to... | |
| 30560 Pump Head Kit P80 Sanitary Stainless Steel Pump Head Kit Flow rate: Nominal 21.5 USgallons/min (81.4 Litres/min) at 1750rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to... | |
| 30570 Pump Head Kit P200 Sanitary Stainless Steel Pump Head Kit Flow rate: Nominal 51 USgallons/min (193 Litres/min) at 1750rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to... | |
| 30580 Pedestal Pump P370 Sanitary Stainless Steel Pedestal Pump Flow rate: Nominal 105 USgallons/min (397 Litres/min) at 1750rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 4 bar... | |
| Hy~Line Hygienic Rotary Lobe Pump JABSCO Hy~Line Rotary Lobe pumps are robust, durable machines designed for long life in demanding applications. Modular construction, using interchangeable parts, enables pumps with a... |