Xylem Applied Water Systems Utility Hand Pump 33745-0000

Description
Jabsco Manual operated pump Ultimate heavy duty hand pump for utility and emergency uses. Made with long-life brass cylinders, high quality oil-resistant plungers and impact-absorbing end caps. Pumps never need coaxing and give full suction on the first stroke. Normal pumping capability is 30 strokes per minute
Description
Jabsco Manual operated pump Ultimate heavy duty hand pump for utility and emergency uses. Made with long-life brass cylinders, high quality oil-resistant plungers and impact-absorbing end caps. Pumps never need coaxing and give full suction on the first stroke. Normal pumping capability is 30 strokes per minute

Suppliers

Company
Product
Description
Supplier Links
Utility Hand Pump - 33745-0000 - Xylem Applied Water Systems
Gloucester, MA, USA
Utility Hand Pump
33745-0000
Utility Hand Pump 33745-0000
Jabsco Manual operated pump Ultimate heavy duty hand pump for utility and emergency uses. Made with long-life brass cylinders, high quality oil-resistant plungers and impact-absorbing end caps. Pumps never need coaxing and give full suction on the first stroke. Normal pumping capability is 30 strokes per minute

Jabsco Manual operated pump

Ultimate heavy duty hand pump for utility and emergency uses. Made with long-life brass cylinders, high quality oil-resistant plungers and impact-absorbing end caps. Pumps never need coaxing and give full suction on the first stroke. Normal pumping capability is 30 strokes per minute

Supplier's Site

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number 33745-0000
Product Name Utility Hand Pump
Pump Type Bilge Ballast Pump; Hand Foot Pump
Discharge Size 1.000 inch (25.4 mm)
Power Source Manual
Unlock Full Specs
to access all available technical data

Similar Products

Hand Pump KC1-H47E-HP - KC1-H47E-HP - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
Pump Type Hand Foot Pump
View Details
Air-Driven Liquid Pump - 8 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 1000.0 to 10000.0 psi (703 to 7031 m of Water)
Liquid Flow 1.162 to 10.375 GPM (4.40 to 39.30 L/min)
View Details
Multistage Centrifugal Pumps Type HZSM/HZSMA -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump
Liquid Flow 1000.000 GPM (3787.88 L/min)
HP 201.03 HP
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details