Xylem Applied Water Systems Duplex II Series D71X001

Description
Self-priming diaphragm pump with 110-240v AC electric motors. Flow rates from 4-8 litres/min (1-2.1 US gallons/min), pressure switch control or with a bypass, or both, capable of pressures up to 6.5bar (95psi) Model No.: Duplex II AC Bypass Series Handles Water-like and Views Liquids Up to 250 cP Chemical-resistant polypropylene pump head for long life Latest techhnology internal check-valves for reliable self-priming Choice of elastomers for maximum chemical compatibility Internal bypass for excellent performance range Optional pressure-switch control to run the pump only as needed Available with long running heavy duty motor with built-in thermal overload Available with commercial-duty DC monitor for continuous operation
Datasheet
Description
Self-priming diaphragm pump with 110-240v AC electric motors. Flow rates from 4-8 litres/min (1-2.1 US gallons/min), pressure switch control or with a bypass, or both, capable of pressures up to 6.5bar (95psi) Model No.: Duplex II AC Bypass Series Handles Water-like and Views Liquids Up to 250 cP Chemical-resistant polypropylene pump head for long life Latest techhnology internal check-valves for reliable self-priming Choice of elastomers for maximum chemical compatibility Internal bypass for excellent performance range Optional pressure-switch control to run the pump only as needed Available with long running heavy duty motor with built-in thermal overload Available with commercial-duty DC monitor for continuous operation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex II Series - D71X001 - Xylem Applied Water Systems
Gloucester, MA, USA
Duplex II Series
D71X001
Duplex II Series D71X001
Self-priming diaphragm pump with 110-240v AC electric motors. Flow rates from 4-8 litres/min (1-2.1 US gallons/min), pressure switch control or with a bypass, or both, capable of pressures up to 6.5bar (95psi) Model No.: Duplex II AC Bypass Series Handles Water-like and Views Liquids Up to 250 cP Chemical-resistant polypropylene pump head for long life Latest techhnology internal check-valves for reliable self-priming Choice of elastomers for maximum chemical compatibility Internal bypass for excellent performance range Optional pressure-switch control to run the pump only as needed Available with long running heavy duty motor with built-in thermal overload Available with commercial-duty DC monitor for continuous operation

Self-priming diaphragm pump with 110-240v AC electric motors. Flow rates from 4-8 litres/min (1-2.1 US gallons/min), pressure switch control or with a bypass, or both, capable of pressures up to 6.5bar (95psi)

Model No.: Duplex II AC Bypass Series

  • Handles Water-like and Views Liquids Up to 250 cP
  • Chemical-resistant polypropylene pump head for long life
  • Latest techhnology internal check-valves for reliable self-priming
  • Choice of elastomers for maximum chemical compatibility
  • Internal bypass for excellent performance range
  • Optional pressure-switch control to run the pump only as needed
  • Available with long running heavy duty motor with built-in thermal overload
  • Available with commercial-duty DC monitor for continuous operation
Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number D71X001
Product Name Duplex II Series
Pump Type Diaphragm Pump; Self-Priming Pump
Discharge Pressure 50.0 psi (35.15 m of Water)
Liquid Flow 2.000 GPM (7.58 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

EVO3 Syringe Pump - E303 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Above Ground Pump Station - EVERLAST™ Series CAPSULAR® - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 12500.000 GPM (47348.48 L/min)
HP 1.50 to 300.00 HP
View Details