Xylem Applied Water Systems 30520 Pump Head 30520-3001

Description
80 Size Epoxy Pump Head Kit Flow rate: Nominal 21.8 USgallons/min at 1750rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 1.5 bar Model No.: 30520-3xxx Easy to service and maintain. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids without clogging. Non pulsating flow Applications: INDUSTRIAL: Circulating and transferring corrosiveliquids. Returning spilled liquids to process.Transferring foaming solutions with entrained air, suchas soaps and detergents. Sampling and pilot plantinstallations. Handles pure solutions, acids, alkalies,photo chemicals, dyes, detergents, waxes, gels,solutions with suspended solids and emulsions. METAL PLATING: Filtration of plating solutions. Fillingand emptying vats. Adding chemicals for Ph balance. PHARMACEUTICAL: Processing lab solutions, medicines,lotions and preparations. Filtering pharmaceutical solutions. AGRICULTURAL: Transferring liquid fertilizers, herbicidesand pesticides.
Datasheet
Description
80 Size Epoxy Pump Head Kit Flow rate: Nominal 21.8 USgallons/min at 1750rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 1.5 bar Model No.: 30520-3xxx Easy to service and maintain. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids without clogging. Non pulsating flow Applications: INDUSTRIAL: Circulating and transferring corrosiveliquids. Returning spilled liquids to process.Transferring foaming solutions with entrained air, suchas soaps and detergents. Sampling and pilot plantinstallations. Handles pure solutions, acids, alkalies,photo chemicals, dyes, detergents, waxes, gels,solutions with suspended solids and emulsions. METAL PLATING: Filtration of plating solutions. Fillingand emptying vats. Adding chemicals for Ph balance. PHARMACEUTICAL: Processing lab solutions, medicines,lotions and preparations. Filtering pharmaceutical solutions. AGRICULTURAL: Transferring liquid fertilizers, herbicidesand pesticides.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30520 Pump Head - 30520-3001 - Xylem Applied Water Systems
Gloucester, MA, USA
30520 Pump Head
30520-3001
30520 Pump Head 30520-3001
80 Size Epoxy Pump Head Kit Flow rate: Nominal 21.8 USgallons/min at 1750rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 1.5 bar Model No.: 30520-3xxx Easy to service and maintain. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids without clogging. Non pulsating flow Applications: INDUSTRIAL: Circulating and transferring corrosiveliquids. Returning spilled liquids to process.Transferring foaming solutions with entrained air, suchas soaps and detergents. Sampling and pilot plantinstallations. Handles pure solutions, acids, alkalies,photo chemicals, dyes, detergents, waxes, gels,solutions with suspended solids and emulsions. METAL PLATING: Filtration of plating solutions. Fillingand emptying vats. Adding chemicals for Ph balance. PHARMACEUTICAL: Processing lab solutions, medicines,lotions and preparations. Filtering pharmaceutical solutions. AGRICULTURAL: Transferring liquid fertilizers, herbicidesand pesticides.

80 Size Epoxy Pump Head Kit

Flow rate: Nominal 21.8 USgallons/min at 1750rpm
Self-priming from dry up to 2.4m (7.8ft)
Pressure up to 1.5 bar

Model No.: 30520-3xxx

  • Easy to service and maintain.
  • Will tolerate abrasive wear (this may affect performance - seek advice from your distributer).
  • Handles hard and soft solids without clogging.
  • Non pulsating flow

Applications:

INDUSTRIAL: Circulating and transferring corrosiveliquids. Returning spilled liquids to process.Transferring foaming solutions with entrained air, suchas soaps and detergents. Sampling and pilot plantinstallations. Handles pure solutions, acids, alkalies,photo chemicals, dyes, detergents, waxes, gels,solutions with suspended solids and emulsions.

METAL PLATING: Filtration of plating solutions. Fillingand emptying vats. Adding chemicals for Ph balance.

PHARMACEUTICAL: Processing lab solutions, medicines,lotions and preparations. Filtering pharmaceutical solutions.

AGRICULTURAL: Transferring liquid fertilizers, herbicidesand pesticides.

Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number 30520-3001
Product Name 30520 Pump Head
Pump Type Flexible Impeller; Sampling Pump; Self-Priming Pump
Liquid Flow 22.000 GPM (83.33 L/min)
Discharge Size 1.000 inch (25.4 mm)
Media Temperature 180 F (82 C)
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 6 Syringe Pump - 102675 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Above Ground Pump Station - EVERLAST™ Series 3000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details