Xylem Applied Water Systems Datasheets for Water Valves
Water valves are designed to handle and control hot water, cold water, ground water, potable water, salt water and/or wastewater. They are made from metal or plastic.
Water Valves: Learn more
| Product Name | Notes |
|---|---|
| Water Pressure Regulator Inline FLOJETS 1750 series Water Pressure Regulator reduces inlet water pressure to safe levels for pumps and appliances. Equipment is additionally protected from water-borne debris and particulates... | |
| 1751 Series Water Pressure Regulators protect all Flojet electric and air-operated pumps from exessive inlet water pressure. Typical applications include ice makers, drink valves and other beverage appliances from excessive... | |
| 1752 Series Water Pressure Regulators protect all Flojet electric and air-operated pumps from exessive inlet water pressure. Typical applications include ice makers, drink valves and other beverage appliances from excessive... | |
| 1753 Series Water Pressure Regulators protect all Flojet electric and air-operated pumps from exessive inlet water pressure. Typical applications include ice makers, drink valves and other beverage appliances from excessive... | |
| 1754 Series Water Pressure Regulators protect all Flojet electric and air-operated pumps from exessive inlet water pressure. Typical applications include ice makers, drink valves and other beverage appliances from excessive... | |
| 1755 Series Water Pressure Regulators protect all Flojet electric and air-operated pumps from exessive inlet water pressure. Typical applications include ice makers, drink valves and other beverage appliances from excessive... | |
| 1756 Series Water Pressure Regulators protect all Flojet electric and air-operated pumps from exessive inlet water pressure. Typical applications include ice makers, drink valves and other beverage appliances from excessive... | |
| 1757 Series Water Pressure Regulators protect all Flojet electric and air-operated pumps from exessive inlet water pressure. Typical applications include ice makers, drink valves and other beverage appliances from excessive... | |
| 1758 Series Water Pressure Regulators protect all Flojet electric and air-operated pumps from exessive inlet water pressure. Typical applications include ice makers, drink valves and other beverage appliances from excessive... | |
| 1759 Series Water Pressure Regulators protect all Flojet electric and air-operated pumps from exessive inlet water pressure. Typical applications include ice makers, drink valves and other beverage appliances from excessive... | |
| For International & US Markets Normally open and normally closed flow patterns Molded coil for maximum protection DC magnetic latching available Thermoplastic polyester coil encapsulant | |
| Ideal for High Pressure Applications Compact Valve Design Piston Operated Choice of Valve Body Material and Seals Response time 15-60ms | |
| DIN terminal connection Compact design Direct acting Moded coil for maximum protection Normally opened and normally closed flow patterns Thermoplastic polyester coil encapsulation | |
| Normally closed flow pattern Compact design Wide range of available orifices Zero pressure rated | |
| Normally closed flow pattern Diaphragm operated Fully ported orifices for high CV | |
| Normally open and normally closed flow patterns 1/2” internal NPT electrical connection ABS plastic canister material Compact design Direct acting Epoxy encapsulated coil | |
| Normally open and normally closed flow patterns Direct acting Multiple connection types available Polyphenylene sulfide coil encapsulant | |
| Normally open and normally closed options available Solenoid piloted diaphragm valve | |
| Normally open and normally closed options available Solenoid piloted diaphragm valve Manual solenoid override Optional flow control feature available | |
| Two-way normally closed flow pattern Glass-filled canister material Epoxy encapsulated coil Plastic base nut |