Xylem Applied Water Systems 30550 Sanitary Pump 30550-4105

Description
30550 Pump Head Kit P40 Sanitary Stainless Steel Pump Head Kit Flow rate: Nominal 10.1 USgallons/min (38.2 Litres/min) at 1750rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 2 bar Model No.: 30550-2xxx & 30550-3xxx Handles soft solids - max. 8mm diameter Certified to US 3A Standard 02-09 Clean-In-Place (CIP) or easy strip clean Minimal shear to thixotropic fluids Easy to service and maintain Applications: DAIRY: Transfer and processing of raw milk, cream, milkwhey, buttermilk, condensed milk. FOODS: Processing of eggs, sugar liquors, brines,catsup, chocolate, glaze, gelatin, honey, jams, jellies,mayonnaise, molasses, mustard, pickle relish, vinegar,water, yeast slurries, syrups, liquids containing solids insuspension such as chopped tomatoes, nuts, peanut butter. BEVERAGE: Circulating and transferring alcohols, beers,brewery slop, cider, distillery wort, extracts,flavors, juice, mash, soft drink syrups, wines. PHARMACEUTICAL: Moving medicines, cosmetics,process chemicals, lotions, preparations, filteringsolutions, used as a filling line supply pump.
Datasheet
Description
30550 Pump Head Kit P40 Sanitary Stainless Steel Pump Head Kit Flow rate: Nominal 10.1 USgallons/min (38.2 Litres/min) at 1750rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 2 bar Model No.: 30550-2xxx & 30550-3xxx Handles soft solids - max. 8mm diameter Certified to US 3A Standard 02-09 Clean-In-Place (CIP) or easy strip clean Minimal shear to thixotropic fluids Easy to service and maintain Applications: DAIRY: Transfer and processing of raw milk, cream, milkwhey, buttermilk, condensed milk. FOODS: Processing of eggs, sugar liquors, brines,catsup, chocolate, glaze, gelatin, honey, jams, jellies,mayonnaise, molasses, mustard, pickle relish, vinegar,water, yeast slurries, syrups, liquids containing solids insuspension such as chopped tomatoes, nuts, peanut butter. BEVERAGE: Circulating and transferring alcohols, beers,brewery slop, cider, distillery wort, extracts,flavors, juice, mash, soft drink syrups, wines. PHARMACEUTICAL: Moving medicines, cosmetics,process chemicals, lotions, preparations, filteringsolutions, used as a filling line supply pump.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30550 Sanitary Pump - 30550-4105 - Xylem Applied Water Systems
Gloucester, MA, USA
30550 Sanitary Pump
30550-4105
30550 Sanitary Pump 30550-4105
30550 Pump Head Kit P40 Sanitary Stainless Steel Pump Head Kit Flow rate: Nominal 10.1 USgallons/min (38.2 Litres/min) at 1750rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 2 bar Model No.: 30550-2xxx & 30550-3xxx Handles soft solids - max. 8mm diameter Certified to US 3A Standard 02-09 Clean-In-Place (CIP) or easy strip clean Minimal shear to thixotropic fluids Easy to service and maintain Applications: DAIRY: Transfer and processing of raw milk, cream, milkwhey, buttermilk, condensed milk. FOODS: Processing of eggs, sugar liquors, brines,catsup, chocolate, glaze, gelatin, honey, jams, jellies,mayonnaise, molasses, mustard, pickle relish, vinegar,water, yeast slurries, syrups, liquids containing solids insuspension such as chopped tomatoes, nuts, peanut butter. BEVERAGE: Circulating and transferring alcohols, beers,brewery slop, cider, distillery wort, extracts,flavors, juice, mash, soft drink syrups, wines. PHARMACEUTICAL: Moving medicines, cosmetics,process chemicals, lotions, preparations, filteringsolutions, used as a filling line supply pump.

30550 Pump Head Kit

P40 Sanitary Stainless Steel Pump Head Kit

Flow rate: Nominal 10.1 USgallons/min (38.2 Litres/min) at 1750rpm
Self-priming from dry up to 2.4m (7.8ft)
Pressure up to 2 bar

Model No.: 30550-2xxx & 30550-3xxx

  • Handles soft solids - max. 8mm diameter
  • Certified to US 3A Standard 02-09
  • Clean-In-Place (CIP) or easy strip clean
  • Minimal shear to thixotropic fluids
  • Easy to service and maintain

Applications:

DAIRY: Transfer and processing of raw milk, cream, milkwhey, buttermilk, condensed milk.

FOODS: Processing of eggs, sugar liquors, brines,catsup, chocolate, glaze, gelatin, honey, jams, jellies,mayonnaise, molasses, mustard, pickle relish, vinegar,water, yeast slurries, syrups, liquids containing solids insuspension such as chopped tomatoes, nuts, peanut butter.

BEVERAGE: Circulating and transferring alcohols, beers,brewery slop, cider, distillery wort, extracts,flavors, juice, mash, soft drink syrups, wines.

PHARMACEUTICAL: Moving medicines, cosmetics,process chemicals, lotions, preparations, filteringsolutions, used as a filling line supply pump.

Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number 30550-4105
Product Name 30550 Sanitary Pump
Pump Type Flexible Impeller; Self-Priming Pump; Sanitary Pump
Discharge Pressure 58.0 psi (40.79 m of Water)
Liquid Flow 10.500 GPM (39.77 L/min)
Discharge Size 1.000 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Pump, Hydrostatic Test Portable, B-Style, 10,000 Psi - 938-9299 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10000.0 psi (7031 m of Water)
Liquid Flow 1.000 GPM (3.79 L/min)
View Details
Air-Operated Chemical Metering Pump - VPA7S-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.550 GPM (2.08 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details