Xylem Applied Water Systems 53080 Bronze AC Pump 53080-2001

Description
080 Size Bronze Flexible Impeller Utility Pump Flow rate: Nominal 80 Litres/min (17.8 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 2 bar Model No.: 53080 Series Easy to service and maintain. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids without clogging. Non pulsating flow. Handles viscosities up to 500 centiPoise. Dry running capability for 30 minutes.
Datasheet
Description
080 Size Bronze Flexible Impeller Utility Pump Flow rate: Nominal 80 Litres/min (17.8 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 2 bar Model No.: 53080 Series Easy to service and maintain. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids without clogging. Non pulsating flow. Handles viscosities up to 500 centiPoise. Dry running capability for 30 minutes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
53080 Bronze AC Pump - 53080-2001 - Xylem Applied Water Systems
Gloucester, MA, USA
53080 Bronze AC Pump
53080-2001
53080 Bronze AC Pump 53080-2001
080 Size Bronze Flexible Impeller Utility Pump Flow rate: Nominal 80 Litres/min (17.8 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 2 bar Model No.: 53080 Series Easy to service and maintain. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids without clogging. Non pulsating flow. Handles viscosities up to 500 centiPoise. Dry running capability for 30 minutes.

080 Size Bronze Flexible Impeller Utility Pump

Flow rate: Nominal 80 Litres/min (17.8 gallons/min) at 1500rpm
Self-priming from dry up to 2.4m (7.8ft)
Pressure up to 2 bar

Model No.: 53080 Series

  • Easy to service and maintain.
  • Will tolerate abrasive wear (this may affect performance - seek advice from your distributer).
  • Handles hard and soft solids without clogging.
  • Non pulsating flow.
  • Handles viscosities up to 500 centiPoise.
  • Dry running capability for 30 minutes.
Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number 53080-2001
Product Name 53080 Bronze AC Pump
Pump Type Flexible Impeller; Self-Priming Pump
Discharge Pressure 29.0 psi (20.39 m of Water)
Liquid Flow 21.120 GPM (80.00 L/min)
Discharge Size 1.500 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Compact Electric Pump EHW 1650 RC Code EHW 1650 RC - 5201100551001 - Certex UK
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Hand Pump KC1-H47E-HP - KC1-H47E-HP - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
Pump Type Hand Foot Pump
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Underground Pump Station - Custom Series - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 6000.000 GPM (22727.27 L/min)
HP 1.50 to 300.00 HP
View Details