Xylem Applied Water Systems 2760 Bronze Pedestal Pump 2760-0003

Description
1/4" Bronze Pedestal Pump 010 Size Bronze FIP Pedestal Pump Flow rate: Nominal 20 Litres/min (4.4 gallons/min) at 1500rpm Self-priming from dry up to 1.5m (4.9ft) Model No.: 2760 Series Constructed from marine quality bronze and stainless steel for ruggedness and reliability. Easy to service and maintain. Inexpensive to buy and operate. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids without clogging. Can pump in either direction. Will not airlock.
Datasheet
Description
1/4" Bronze Pedestal Pump 010 Size Bronze FIP Pedestal Pump Flow rate: Nominal 20 Litres/min (4.4 gallons/min) at 1500rpm Self-priming from dry up to 1.5m (4.9ft) Model No.: 2760 Series Constructed from marine quality bronze and stainless steel for ruggedness and reliability. Easy to service and maintain. Inexpensive to buy and operate. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids without clogging. Can pump in either direction. Will not airlock.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2760 Bronze Pedestal Pump - 2760-0003 - Xylem Applied Water Systems
Gloucester, MA, USA
2760 Bronze Pedestal Pump
2760-0003
2760 Bronze Pedestal Pump 2760-0003
1/4" Bronze Pedestal Pump 010 Size Bronze FIP Pedestal Pump Flow rate: Nominal 20 Litres/min (4.4 gallons/min) at 1500rpm Self-priming from dry up to 1.5m (4.9ft) Model No.: 2760 Series Constructed from marine quality bronze and stainless steel for ruggedness and reliability. Easy to service and maintain. Inexpensive to buy and operate. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids without clogging. Can pump in either direction. Will not airlock.

1/4" Bronze Pedestal Pump

010 Size Bronze FIP Pedestal Pump

Flow rate: Nominal 20 Litres/min (4.4 gallons/min) at 1500rpm
Self-priming from dry up to 1.5m (4.9ft)

Model No.: 2760 Series

  • Constructed from marine quality bronze and stainless steel for ruggedness and reliability.
  • Easy to service and maintain.
  • Inexpensive to buy and operate.
  • Will tolerate abrasive wear (this may affect performance - seek advice from your distributer).
  • Handles hard and soft solids without clogging.
  • Can pump in either direction.
  • Will not airlock.
Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number 2760-0003
Product Name 2760 Bronze Pedestal Pump
Pump Type Flexible Impeller
Discharge Pressure 17.0 psi (11.95 m of Water)
Liquid Flow 4.400 GPM (16.67 L/min)
Discharge Size 0.250 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

865 Dosimat plus - 2.865.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
SANDPIPER - Heavy Duty Ball Valve AODD Pumps - SB1___SB25 - Rogers Machinery Company, Inc.
Specs
Discharge Pressure 125.0 psi (87.88 m of Water)
Liquid Flow 0.000 to 42.000 GPM (0.00 to 159.09 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details