Xylem Applied Water Systems Drum Pump Electric Motor 16450-0115

Description
The new and improved 16450 Series motors replace all older style 16420 Series motors and are compatible with all Jabsco D100 size drum pump tubes. Jabsco D100 size pumps quickly and easily transfer and dispense liquids from drums and tanks. Jabsco drum pump tubes are available in polypropylene, stainless steel, hygienic stainless steel, and Kynar to assure compatibility with most liquid chemicals. Tubesets come in a variety of lengths to accommodate most standard containers. Not for use with flammable liquids or in explosive environments. For more information, please refer to the data sheets listed below. Model No.: 16450 Series Electric Motor Rugged construction Flow rate of 26 GPM (100 LPM) Self-aligning drive coupling Designed for use with gloved hands Built-in power switch safety guard 115V AC 50/60 Hz or 230V AC 50/60 Hz 1ø and models U.S., British, and European electrical plug models lntegral circuit breaker with manual reset standard Optional low voltage safety shut off with manual reset 20 foot oil resistant power cord Applications: Transfer from drums, carboys and IBCs aggressive liquids, acids, solvents and food products
Datasheet
Description
The new and improved 16450 Series motors replace all older style 16420 Series motors and are compatible with all Jabsco D100 size drum pump tubes. Jabsco D100 size pumps quickly and easily transfer and dispense liquids from drums and tanks. Jabsco drum pump tubes are available in polypropylene, stainless steel, hygienic stainless steel, and Kynar to assure compatibility with most liquid chemicals. Tubesets come in a variety of lengths to accommodate most standard containers. Not for use with flammable liquids or in explosive environments. For more information, please refer to the data sheets listed below. Model No.: 16450 Series Electric Motor Rugged construction Flow rate of 26 GPM (100 LPM) Self-aligning drive coupling Designed for use with gloved hands Built-in power switch safety guard 115V AC 50/60 Hz or 230V AC 50/60 Hz 1ø and models U.S., British, and European electrical plug models lntegral circuit breaker with manual reset standard Optional low voltage safety shut off with manual reset 20 foot oil resistant power cord Applications: Transfer from drums, carboys and IBCs aggressive liquids, acids, solvents and food products
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drum Pump Electric Motor - 16450-0115 - Xylem Applied Water Systems
Gloucester, MA, USA
Drum Pump Electric Motor
16450-0115
Drum Pump Electric Motor 16450-0115
The new and improved 16450 Series motors replace all older style 16420 Series motors and are compatible with all Jabsco D100 size drum pump tubes. Jabsco D100 size pumps quickly and easily transfer and dispense liquids from drums and tanks. Jabsco drum pump tubes are available in polypropylene, stainless steel, hygienic stainless steel, and Kynar to assure compatibility with most liquid chemicals. Tubesets come in a variety of lengths to accommodate most standard containers. Not for use with flammable liquids or in explosive environments. For more information, please refer to the data sheets listed below. Model No.: 16450 Series Electric Motor Rugged construction Flow rate of 26 GPM (100 LPM) Self-aligning drive coupling Designed for use with gloved hands Built-in power switch safety guard 115V AC 50/60 Hz or 230V AC 50/60 Hz 1ø and models U.S., British, and European electrical plug models lntegral circuit breaker with manual reset standard Optional low voltage safety shut off with manual reset 20 foot oil resistant power cord Applications: Transfer from drums, carboys and IBCs aggressive liquids, acids, solvents and food products

The new and improved 16450 Series motors replace all older style 16420 Series motors and are compatible with all Jabsco D100 size drum pump tubes. Jabsco D100 size pumps quickly and easily transfer and dispense liquids from drums and tanks. Jabsco drum pump tubes are available in polypropylene, stainless steel, hygienic stainless steel, and Kynar to assure compatibility with most liquid chemicals. Tubesets come in a variety of lengths to accommodate most standard containers. Not for use with flammable liquids or in explosive environments. For more information, please refer to the data sheets listed below.

Model No.: 16450 Series Electric Motor

  • Rugged construction
  • Flow rate of 26 GPM (100 LPM)
  • Self-aligning drive coupling
  • Designed for use with gloved hands
  • Built-in power switch safety guard
  • 115V AC 50/60 Hz or 230V AC 50/60 Hz 1Ø and models
  • U.S., British, and European electrical plug models
  • lntegral circuit breaker with manual reset standard
  • Optional low voltage safety shut off with manual reset
  • 20 foot oil resistant power cord

Applications:

Transfer from drums, carboys and IBCs aggressive liquids, acids, solvents and food products

Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number 16450-0115
Product Name Drum Pump Electric Motor
Pump Type Drum Pump
Unlock Full Specs
to access all available technical data

Similar Products

IP4000 - ip4000 - IMI Life Science
IMI Life Science
Specs
Pump Type Syringe Pump
View Details
Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Above Ground Pump Station - EVERLAST™ Series 1000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details