Xylem Applied Water Systems Utility Hand Pump 33799-0000

Description
Jabsco Manual operated pump Ultimate heavy duty hand pump for utility and emergency uses. Made with long-life brass cylinders, high quality oil-resistant plungers and impact-absorbing end caps. Pumps never need coaxing and give full suction on the first stroke. Normal pumping capability is 30 strokes per minute
Description
Jabsco Manual operated pump Ultimate heavy duty hand pump for utility and emergency uses. Made with long-life brass cylinders, high quality oil-resistant plungers and impact-absorbing end caps. Pumps never need coaxing and give full suction on the first stroke. Normal pumping capability is 30 strokes per minute

Suppliers

Company
Product
Description
Supplier Links
Utility Hand Pump - 33799-0000 - Xylem Applied Water Systems
Gloucester, MA, USA
Utility Hand Pump
33799-0000
Utility Hand Pump 33799-0000
Jabsco Manual operated pump Ultimate heavy duty hand pump for utility and emergency uses. Made with long-life brass cylinders, high quality oil-resistant plungers and impact-absorbing end caps. Pumps never need coaxing and give full suction on the first stroke. Normal pumping capability is 30 strokes per minute

Jabsco Manual operated pump

Ultimate heavy duty hand pump for utility and emergency uses. Made with long-life brass cylinders, high quality oil-resistant plungers and impact-absorbing end caps. Pumps never need coaxing and give full suction on the first stroke. Normal pumping capability is 30 strokes per minute

Supplier's Site

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number 33799-0000
Product Name Utility Hand Pump
Pump Type Bilge Ballast Pump; Hand Foot Pump
Discharge Size 0.500 inch (12.7 mm)
Power Source Manual
Unlock Full Specs
to access all available technical data

Similar Products

Air-Operated Chemical Metering Pump - VPA7P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.550 GPM (2.08 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
Hand Pump PA H 2 Code PA 18 H 2 - 5201100142035 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Breadbox Air Powered Hydraulic Pumps - 61762 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Liquid Flow 1.299 GPM (4.92 L/min)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 6 x 3 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 50.000 to 250.000 GPM (189.39 to 946.97 L/min)
HP 10.00 to 30.00 HP
View Details