Xylem Applied Water Systems 23590 Hydraulic Oil Transfer Pump 23590-2110

Description
Flow rate: Nominal 26 Litres/min (5.8 gallons/min) Self-priming from dry up to 1.8m (6ft) Pressure up to 1.5 bar Model No.: 23590 Series Suitable for hydraulic oil, etc up to 150 cSt Full range of installation accessories Applications: General transfer duties; Pumping of hydraulic systems on vehicles in construction and forestry industries
Description
Flow rate: Nominal 26 Litres/min (5.8 gallons/min) Self-priming from dry up to 1.8m (6ft) Pressure up to 1.5 bar Model No.: 23590 Series Suitable for hydraulic oil, etc up to 150 cSt Full range of installation accessories Applications: General transfer duties; Pumping of hydraulic systems on vehicles in construction and forestry industries

Suppliers

Company
Product
Description
Supplier Links
23590 Hydraulic Oil Transfer Pump - 23590-2110 - Xylem Applied Water Systems
Gloucester, MA, USA
23590 Hydraulic Oil Transfer Pump
23590-2110
23590 Hydraulic Oil Transfer Pump 23590-2110
Flow rate: Nominal 26 Litres/min (5.8 gallons/min) Self-priming from dry up to 1.8m (6ft) Pressure up to 1.5 bar Model No.: 23590 Series Suitable for hydraulic oil, etc up to 150 cSt Full range of installation accessories Applications: General transfer duties; Pumping of hydraulic systems on vehicles in construction and forestry industries

Flow rate: Nominal 26 Litres/min (5.8 gallons/min)
Self-priming from dry up to 1.8m (6ft)
Pressure up to 1.5 bar

Model No.: 23590 Series

  • Suitable for hydraulic oil, etc up to 150 cSt
  • Full range of installation accessories

Applications:

General transfer duties; Pumping of hydraulic systems on vehicles in construction and forestry industries

Supplier's Site

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number 23590-2110
Product Name 23590 Hydraulic Oil Transfer Pump
Pump Type Self-Priming Pump; Utility Pump
Discharge Pressure 21.8 psi (15.3 m of Water)
Liquid Flow 6.864 GPM (26.00 L/min)
Discharge Size 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series 4000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
Water Pumps - 1253447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Source 230 v
Media Water Pump
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 2 x 1 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 1.000 to 15.000 GPM (3.79 to 56.82 L/min)
HP 2.00 to 3.00 HP
View Details
Hand Pump PA H 2 Code PA 58 H 2 - 5201100142038 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details