Xylem Applied Water Systems G57 Series Dual High Flow G257501A

Description
Flojet's ultra-efficient, "stand-up-to-anythin g" G57 pump has become an industry leader. And now Flojet has raised the bar on pump performance even higher with the G57 Two-Pump system. The Two-Pump system delivers flows of up to 10 GPM. The G57 Two pump system is ideal for a host of heavy-duty industrial applications. These air-operated pumps are fitted with Santoprene or Viton elastomers to handle even the harshest cleaners and solvents. A patented ceramic shuttle valve ensures I a lifetime of stall-free operation.Flojet's commitment to sophisticated engineering and advanced design means you can depend on these pumps to consistently, reliably deliver the highest in performance with minimal servicing, saving you time and money. Model No.: G57 Dual Flows up to 10 GPM (38 L/min) Chemical resistant Polyproplene housings with Viton® and Santoprene® elastomers Easy installation with 1/2" (12.7 mm) Dual manifold Duplex diaphragm design Patented shuttle valves, eliminates stalling Compact size
Datasheet
Description
Flojet's ultra-efficient, "stand-up-to-anythin g" G57 pump has become an industry leader. And now Flojet has raised the bar on pump performance even higher with the G57 Two-Pump system. The Two-Pump system delivers flows of up to 10 GPM. The G57 Two pump system is ideal for a host of heavy-duty industrial applications. These air-operated pumps are fitted with Santoprene or Viton elastomers to handle even the harshest cleaners and solvents. A patented ceramic shuttle valve ensures I a lifetime of stall-free operation.Flojet's commitment to sophisticated engineering and advanced design means you can depend on these pumps to consistently, reliably deliver the highest in performance with minimal servicing, saving you time and money. Model No.: G57 Dual Flows up to 10 GPM (38 L/min) Chemical resistant Polyproplene housings with Viton® and Santoprene® elastomers Easy installation with 1/2" (12.7 mm) Dual manifold Duplex diaphragm design Patented shuttle valves, eliminates stalling Compact size
Datasheet

Suppliers

Company
Product
Description
Supplier Links
G57 Series Dual High Flow - G257501A - Xylem Applied Water Systems
Gloucester, MA, USA
G57 Series Dual High Flow
G257501A
G57 Series Dual High Flow G257501A
Flojet's ultra-efficient, "stand-up-to-anythin g" G57 pump has become an industry leader. And now Flojet has raised the bar on pump performance even higher with the G57 Two-Pump system. The Two-Pump system delivers flows of up to 10 GPM. The G57 Two pump system is ideal for a host of heavy-duty industrial applications. These air-operated pumps are fitted with Santoprene or Viton elastomers to handle even the harshest cleaners and solvents. A patented ceramic shuttle valve ensures I a lifetime of stall-free operation.Flojet's commitment to sophisticated engineering and advanced design means you can depend on these pumps to consistently, reliably deliver the highest in performance with minimal servicing, saving you time and money. Model No.: G57 Dual Flows up to 10 GPM (38 L/min) Chemical resistant Polyproplene housings with Viton® and Santoprene® elastomers Easy installation with 1/2" (12.7 mm) Dual manifold Duplex diaphragm design Patented shuttle valves, eliminates stalling Compact size

Flojet's ultra-efficient, "stand-up-to-anything" G57 pump has become an industry leader. And now Flojet has raised the bar on pump performance even higher with the G57 Two-Pump system. The Two-Pump system delivers flows of up to 10 GPM. The G57 Two pump system is ideal for a host of heavy-duty industrial applications. These air-operated pumps are fitted with Santoprene or Viton elastomers to handle even the harshest cleaners and solvents. A patented ceramic shuttle valve ensures I a lifetime of stall-free operation.Flojet's commitment to sophisticated engineering and advanced design means you can depend on these pumps to consistently, reliably deliver the highest in performance with minimal servicing, saving you time and money.

Model No.: G57 Dual

  • Flows up to 10 GPM (38 L/min)
  • Chemical resistant Polyproplene housings with Viton® and Santoprene® elastomers
  • Easy installation with 1/2" (12.7 mm) Dual manifold
  • Duplex diaphragm design
  • Patented shuttle valves, eliminates stalling
  • Compact size
Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number G257501A
Product Name G57 Series Dual High Flow
Pump Type Diaphragm Pump
Discharge Pressure 100.0 psi (70.31 m of Water)
Liquid Flow 10.000 GPM (37.88 L/min)
Power Source Air or Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 6M Syringe Pump - 102678-103050-2 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Rectangular Recessed Above Ground Pump Station - EVERLAST™ - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details