Xylem Applied Water Systems Flat Tank Economy Engine Oil Changer 17860-0024

Description
Jabsco Flat Tank Economy Oil Changer – 24V The Flat Tank Economy Engine Oil Changer will extract up to 50 weight of oil at a temperature of 70°F (21°C) through the engine’s dip stick tube, usually in less than 5 minutes. For International & US Markets. Applications: Designed to work with applications drawing water from a reservoir or a bottled water system such as coffee machines and carbonator pumps at soft drink kiosks. Senses water empty signal coming from the water level sensor and turns off coffee machine or carbonator pumps plugged into it.;Unit is designed to detect any 0-5V DC signal and this incoming signal can be used in many industrial applications to turn connected devices on or off; Appliance controller can be mounted over or under the counter
Description
Jabsco Flat Tank Economy Oil Changer – 24V The Flat Tank Economy Engine Oil Changer will extract up to 50 weight of oil at a temperature of 70°F (21°C) through the engine’s dip stick tube, usually in less than 5 minutes. For International & US Markets. Applications: Designed to work with applications drawing water from a reservoir or a bottled water system such as coffee machines and carbonator pumps at soft drink kiosks. Senses water empty signal coming from the water level sensor and turns off coffee machine or carbonator pumps plugged into it.;Unit is designed to detect any 0-5V DC signal and this incoming signal can be used in many industrial applications to turn connected devices on or off; Appliance controller can be mounted over or under the counter

Suppliers

Company
Product
Description
Supplier Links
Flat Tank Economy Engine Oil Changer - 17860-0024 - Xylem Applied Water Systems
Gloucester, MA, USA
Flat Tank Economy Engine Oil Changer
17860-0024
Flat Tank Economy Engine Oil Changer 17860-0024
Jabsco Flat Tank Economy Oil Changer – 24V The Flat Tank Economy Engine Oil Changer will extract up to 50 weight of oil at a temperature of 70°F (21°C) through the engine’s dip stick tube, usually in less than 5 minutes. For International & US Markets. Applications: Designed to work with applications drawing water from a reservoir or a bottled water system such as coffee machines and carbonator pumps at soft drink kiosks. Senses water empty signal coming from the water level sensor and turns off coffee machine or carbonator pumps plugged into it.;Unit is designed to detect any 0-5V DC signal and this incoming signal can be used in many industrial applications to turn connected devices on or off; Appliance controller can be mounted over or under the counter

Jabsco Flat Tank Economy Oil Changer – 24V

The Flat Tank Economy Engine Oil Changer will extract up to 50 weight of oil at a temperature of 70°F (21°C) through the engine’s dip stick tube, usually in less than 5 minutes. For International & US Markets.

Applications:

Designed to work with applications drawing water from a reservoir or a bottled water system such as coffee machines and carbonator pumps at soft drink kiosks. Senses water empty signal coming from the water level sensor and turns off coffee machine or carbonator pumps plugged into it.;Unit is designed to detect any 0-5V DC signal and this incoming signal can be used in many industrial applications to turn connected devices on or off; Appliance controller can be mounted over or under the counter

Supplier's Site

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number 17860-0024
Product Name Flat Tank Economy Engine Oil Changer
Pump Type Diaphragm Pump
Media Temperature 70 F (21 C)
Power Source DC; 24 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 3 Syringe Pump - 100276 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Above Ground Pump Station - EVERLAST™ Series 3000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details