Xylem Applied Water Systems 18610 Bronze Utility Pump 18610-0274

Description
18610 Bronze Utility AC Motor Pump Unit Flow rate: Nominal 6 US gallons/min (22.8 Litres/min) Self-priming from dry up to 6ft (1.8m) Pressure up to 1.1 bar Model No.: 18610 Series Easy to service and maintain. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids without clogging. Non pulsating flow Applications: General purpose pumping
Description
18610 Bronze Utility AC Motor Pump Unit Flow rate: Nominal 6 US gallons/min (22.8 Litres/min) Self-priming from dry up to 6ft (1.8m) Pressure up to 1.1 bar Model No.: 18610 Series Easy to service and maintain. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids without clogging. Non pulsating flow Applications: General purpose pumping

Suppliers

Company
Product
Description
Supplier Links
18610 Bronze Utility Pump - 18610-0274 - Xylem Applied Water Systems
Gloucester, MA, USA
18610 Bronze Utility Pump
18610-0274
18610 Bronze Utility Pump 18610-0274
18610 Bronze Utility AC Motor Pump Unit Flow rate: Nominal 6 US gallons/min (22.8 Litres/min) Self-priming from dry up to 6ft (1.8m) Pressure up to 1.1 bar Model No.: 18610 Series Easy to service and maintain. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids without clogging. Non pulsating flow Applications: General purpose pumping

18610 Bronze Utility AC Motor Pump Unit

Flow rate: Nominal 6 US gallons/min (22.8 Litres/min)
Self-priming from dry up to 6ft (1.8m)
Pressure up to 1.1 bar

Model No.: 18610 Series

  • Easy to service and maintain.
  • Will tolerate abrasive wear (this may affect performance - seek advice from your distributer).
  • Handles hard and soft solids without clogging.
  • Non pulsating flow

Applications:

General purpose pumping

Supplier's Site

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number 18610-0274
Product Name 18610 Bronze Utility Pump
Pump Type Flexible Impeller; Self-Priming Pump
Discharge Pressure 17.0 psi (11.95 m of Water)
Liquid Flow 6.000 GPM (22.73 L/min)
Discharge Size 0.500 inch (12.7 mm)
Media Temperature 180 F (82 C)
Unlock Full Specs
to access all available technical data

Similar Products

Hand Pump KC1-H47E-HP - KC1-H47E-HP - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
Pump Type Hand Foot Pump
View Details
Air Pressure Amplifier - AAD Series - Haskel International LLC
Haskel International LLC
Specs
Pump Type Booster Pump
Discharge Pressure 4500.0 psi (3164 m of Water)
Power Source Air or Pneumatic
View Details
Hot Oil Circulation Pumps series NMX/PRMW/NMWR -  - Dickow Pump Company, Inc.
Specs
Pump Type Circulation Pump; Magnetic Drive Pump
Liquid Flow 4400.000 GPM (16666.67 L/min)
HP 176.91 HP
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details