Xylem Applied Water Systems K56 Water Booster System K56-1030

Description
K56 Series Water Booster System Flojet's K56 Series Water Booster Systems are designed for supplying consistent water pressure to beverage dispensers, coffee machines, water filtration systems, carbonators & ice machines. Supplies up to 4 gpm (15 lpm). For use when water requirement is over 1.7 gpm (6.4 lpm). Model No.: K56 Series Half-gallon (1.9L) accumulator tank maintains constant flow requirements Capable of CO2 inlet pressures of up to 90 psi (6.2 bar) Ultimate performance and reliability, with extended service life Quiet operation with exhaust muffler Easy installation with all quick disconnect ports
Datasheet
Description
K56 Series Water Booster System Flojet's K56 Series Water Booster Systems are designed for supplying consistent water pressure to beverage dispensers, coffee machines, water filtration systems, carbonators & ice machines. Supplies up to 4 gpm (15 lpm). For use when water requirement is over 1.7 gpm (6.4 lpm). Model No.: K56 Series Half-gallon (1.9L) accumulator tank maintains constant flow requirements Capable of CO2 inlet pressures of up to 90 psi (6.2 bar) Ultimate performance and reliability, with extended service life Quiet operation with exhaust muffler Easy installation with all quick disconnect ports
Datasheet

Suppliers

Company
Product
Description
Supplier Links
K56 Water Booster System - K56-1030 - Xylem Applied Water Systems
Gloucester, MA, USA
K56 Water Booster System
K56-1030
K56 Water Booster System K56-1030
K56 Series Water Booster System Flojet's K56 Series Water Booster Systems are designed for supplying consistent water pressure to beverage dispensers, coffee machines, water filtration systems, carbonators & ice machines. Supplies up to 4 gpm (15 lpm). For use when water requirement is over 1.7 gpm (6.4 lpm). Model No.: K56 Series Half-gallon (1.9L) accumulator tank maintains constant flow requirements Capable of CO2 inlet pressures of up to 90 psi (6.2 bar) Ultimate performance and reliability, with extended service life Quiet operation with exhaust muffler Easy installation with all quick disconnect ports

K56 Series Water Booster System

Flojet's K56 Series Water Booster Systems are designed for supplying consistent water pressure to beverage dispensers, coffee machines, water filtration systems, carbonators & ice machines.

Supplies up to 4 gpm (15 lpm). For use when water requirement is over 1.7 gpm (6.4 lpm).

Model No.: K56 Series

  • Half-gallon (1.9L) accumulator tank maintains constant flow requirements
  • Capable of CO2 inlet pressures of up to 90 psi (6.2 bar)
  • Ultimate performance and reliability, with extended service life
  • Quiet operation with exhaust muffler
  • Easy installation with all quick disconnect ports
Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number K56-1030
Product Name K56 Water Booster System
Pump Type Booster Pump; Positive Displacement Pump; Self-Priming Pump
Discharge Pressure 90.0 psi (63.28 m of Water)
Liquid Flow 5.000 GPM (18.94 L/min)
Discharge Size 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 10 x 6 (MEGAGRINDER) - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 250.000 to 1500.000 GPM (946.97 to 5681.82 L/min)
HP 20.00 to 100.00 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
NCT Submersible Long Shaft Centrifugal Pump for the Chemical Industry -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Submersible Pump
Liquid Flow 3082.007 GPM (11674.27 L/min)
Media Chemical Pump
View Details