Xylem Applied Water Systems Evacuator 8000 EV8000

Description
Evacuator 8000 - High Capacity Dewatering Pump Backed by the Rule brand of DC pumps, a brand enjoying over 45 years of operational excellence, the Evacuator 8000 represents the largest entrant in the upcoming Evacuator line of high efficiency portable utility pumps. Providing a sizeable 8000 GPH flow rate, the EV8000 represents the highest flow rate offering in the Evacuator product series. Designed as an alternative to gas or diesel powered portable pumps, the EV8000 excels in work environments requiring fast, efficient removal of large concentrations of standing or flooding water. Similar to the other Evacuator pumps, the EV8000 benefits from the same innovative power connection which allows for direct operation from your vehicle's 12 volt battery, via two heavy duty battery clips. Model No.: EV8000 Impact resistant strainer protects against debris and jamming Integrated on/off switch in supplied 25 ft cabling, providing operational convenience away from the power source Harsh environment DC motor technology, proven in over 15 million operational units. Direct operation from a 12 volt vehicle battery, providing flexibility in location and use. Extended dry run time capability, preventing pump damage due to inconsistent water flow. Thermal overload protection for each motor in the event of a debris jam.
Datasheet
Description
Evacuator 8000 - High Capacity Dewatering Pump Backed by the Rule brand of DC pumps, a brand enjoying over 45 years of operational excellence, the Evacuator 8000 represents the largest entrant in the upcoming Evacuator line of high efficiency portable utility pumps. Providing a sizeable 8000 GPH flow rate, the EV8000 represents the highest flow rate offering in the Evacuator product series. Designed as an alternative to gas or diesel powered portable pumps, the EV8000 excels in work environments requiring fast, efficient removal of large concentrations of standing or flooding water. Similar to the other Evacuator pumps, the EV8000 benefits from the same innovative power connection which allows for direct operation from your vehicle's 12 volt battery, via two heavy duty battery clips. Model No.: EV8000 Impact resistant strainer protects against debris and jamming Integrated on/off switch in supplied 25 ft cabling, providing operational convenience away from the power source Harsh environment DC motor technology, proven in over 15 million operational units. Direct operation from a 12 volt vehicle battery, providing flexibility in location and use. Extended dry run time capability, preventing pump damage due to inconsistent water flow. Thermal overload protection for each motor in the event of a debris jam.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evacuator 8000 - EV8000 - Xylem Applied Water Systems
Gloucester, MA, USA
Evacuator 8000
EV8000
Evacuator 8000 EV8000
Evacuator 8000 - High Capacity Dewatering Pump Backed by the Rule brand of DC pumps, a brand enjoying over 45 years of operational excellence, the Evacuator 8000 represents the largest entrant in the upcoming Evacuator line of high efficiency portable utility pumps. Providing a sizeable 8000 GPH flow rate, the EV8000 represents the highest flow rate offering in the Evacuator product series. Designed as an alternative to gas or diesel powered portable pumps, the EV8000 excels in work environments requiring fast, efficient removal of large concentrations of standing or flooding water. Similar to the other Evacuator pumps, the EV8000 benefits from the same innovative power connection which allows for direct operation from your vehicle's 12 volt battery, via two heavy duty battery clips. Model No.: EV8000 Impact resistant strainer protects against debris and jamming Integrated on/off switch in supplied 25 ft cabling, providing operational convenience away from the power source Harsh environment DC motor technology, proven in over 15 million operational units. Direct operation from a 12 volt vehicle battery, providing flexibility in location and use. Extended dry run time capability, preventing pump damage due to inconsistent water flow. Thermal overload protection for each motor in the event of a debris jam.

Evacuator 8000 - High Capacity Dewatering Pump

Backed by the Rule brand of DC pumps, a brand enjoying over 45 years of operational excellence, the Evacuator 8000 represents the largest entrant in the upcoming Evacuator line of high efficiency portable utility pumps.

Providing a sizeable 8000 GPH flow rate, the EV8000 represents the highest flow rate offering in the Evacuator product series. Designed as an alternative to gas or diesel powered portable pumps, the EV8000 excels in work environments requiring fast, efficient removal of large concentrations of standing or flooding water. Similar to the other Evacuator pumps, the EV8000 benefits from the same innovative power connection which allows for direct operation from your vehicle's 12 volt battery, via two heavy duty battery clips.

Model No.: EV8000

  • Impact resistant strainer protects against debris and jamming
  • Integrated on/off switch in supplied 25 ft cabling, providing operational convenience away from the power source
  • Harsh environment DC motor technology, proven in over 15 million operational units.
  • Direct operation from a 12 volt vehicle battery, providing flexibility in location and use.
  • Extended dry run time capability, preventing pump damage due to inconsistent water flow.
  • Thermal overload protection for each motor in the event of a debris jam.
Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number EV8000
Product Name Evacuator 8000
Pump Type Dewatering Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 6M Syringe Pump - 102677-103050-8 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Above Ground Pump Station - EVERLAST™ Series 3000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details