Xylem Applied Water Systems 23620 Mini Puppy 23620-4103

Description
23620 Mini Puppy Bronze DC Pump Flow rate: 6 Litres/min (1.3 gallons/min) Self-priming from dry up to 1.5m (5ft) Model No.: 23620 Series ISO 8846 MARINE (Ignition protection). ISO 8849 MARINE (Bilge pump standard). Small bilge debris present no problem to these brass bodied, flexible impellerpumps. Simple design means fewer wearing parts.
Datasheet
Description
23620 Mini Puppy Bronze DC Pump Flow rate: 6 Litres/min (1.3 gallons/min) Self-priming from dry up to 1.5m (5ft) Model No.: 23620 Series ISO 8846 MARINE (Ignition protection). ISO 8849 MARINE (Bilge pump standard). Small bilge debris present no problem to these brass bodied, flexible impellerpumps. Simple design means fewer wearing parts.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
23620 Mini Puppy - 23620-4103 - Xylem Applied Water Systems
Gloucester, MA, USA
23620 Mini Puppy
23620-4103
23620 Mini Puppy 23620-4103
23620 Mini Puppy Bronze DC Pump Flow rate: 6 Litres/min (1.3 gallons/min) Self-priming from dry up to 1.5m (5ft) Model No.: 23620 Series ISO 8846 MARINE (Ignition protection). ISO 8849 MARINE (Bilge pump standard). Small bilge debris present no problem to these brass bodied, flexible impellerpumps. Simple design means fewer wearing parts.

23620 Mini Puppy Bronze DC Pump

Flow rate: 6 Litres/min (1.3 gallons/min)
Self-priming from dry up to 1.5m (5ft)

Model No.: 23620 Series

  • ISO 8846 MARINE (Ignition protection).
  • ISO 8849 MARINE (Bilge pump standard).
  • Small bilge debris present no problem to these brass bodied, flexible impellerpumps.
  • Simple design means fewer wearing parts.
Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number 23620-4103
Product Name 23620 Mini Puppy
Pump Type Flexible Impeller; Self-Priming Pump
Discharge Pressure 15.2 psi (10.7 m of Water)
Liquid Flow 1.584 GPM (6.00 L/min)
Power Source DC; 24 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Air-Operated Chemical Metering Pump - VPA128S-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
Hand Pump PA H 2 Code PA 18 H 2 - 5201100142035 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Breadbox Air Powered Hydraulic Pumps - 61761 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 3.030 GPM (11.48 L/min)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 3 x 1.5 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 20.000 to 50.000 GPM (75.76 to 189.39 L/min)
HP 5.00 to 7.50 HP
View Details