Xylem Applied Water Systems Cyclone™ 50840-2024

Description
Low Pressure Cyclone Centrifugal Pump "Cyclone Pump" Stainless Steel DC Motor/Pump Unit Flow rate: 110 Litres/min (29.7 gallons/min) Pressure up to 0.6 bar (8.7psi) Model No.: 50840 series Heavy duty robust stainless steel construction One tool servicing (3/8" Spanner) Virtually silent running centrifugal pump Long-life DC motor Rotatable head 90° segments Anti-clogging impeller design Long-life mechanical seal ISO 8846 MARINE and USCG Regulations for Ignition Protection. ISO 8849 MARINE Bilge Pump Standard
Datasheet
Description
Low Pressure Cyclone Centrifugal Pump "Cyclone Pump" Stainless Steel DC Motor/Pump Unit Flow rate: 110 Litres/min (29.7 gallons/min) Pressure up to 0.6 bar (8.7psi) Model No.: 50840 series Heavy duty robust stainless steel construction One tool servicing (3/8" Spanner) Virtually silent running centrifugal pump Long-life DC motor Rotatable head 90° segments Anti-clogging impeller design Long-life mechanical seal ISO 8846 MARINE and USCG Regulations for Ignition Protection. ISO 8849 MARINE Bilge Pump Standard
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cyclone™ - 50840-2024 - Xylem Applied Water Systems
Gloucester, MA, USA
Cyclone™
50840-2024
Cyclone™ 50840-2024
Low Pressure Cyclone Centrifugal Pump "Cyclone Pump" Stainless Steel DC Motor/Pump Unit Flow rate: 110 Litres/min (29.7 gallons/min) Pressure up to 0.6 bar (8.7psi) Model No.: 50840 series Heavy duty robust stainless steel construction One tool servicing (3/8" Spanner) Virtually silent running centrifugal pump Long-life DC motor Rotatable head 90° segments Anti-clogging impeller design Long-life mechanical seal ISO 8846 MARINE and USCG Regulations for Ignition Protection. ISO 8849 MARINE Bilge Pump Standard

Low Pressure Cyclone Centrifugal Pump

"Cyclone Pump" Stainless Steel DC Motor/Pump Unit

Flow rate: 110 Litres/min (29.7 gallons/min)
Pressure up to 0.6 bar (8.7psi)

Model No.: 50840 series

  • Heavy duty robust stainless steel construction
  • One tool servicing (3/8" Spanner)
  • Virtually silent running centrifugal pump
  • Long-life DC motor
  • Rotatable head 90° segments
  • Anti-clogging impeller design
  • Long-life mechanical seal
  • ISO 8846 MARINE and USCG Regulations for Ignition Protection.
  • ISO 8849 MARINE Bilge Pump Standard
Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number 50840-2024
Product Name Cyclone™
Pump Type Centrifugal Pump
Discharge Pressure 8.8 psi (6.15 m of Water)
Liquid Flow 31.000 GPM (117.42 L/min)
Power Source DC; 24 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 3 Syringe Pump - 100286 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Above Ground Pump Station - EVERLAST™ Series 4000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details