Xylem Applied Water Systems 11810 Bronze AC Pump 11810-0003

Description
Flow rate: up to 9.6 USgpm, maximum head 40ft (17.3psi) Self-priming from dry up to 2.4m (7.8ft) Model No.: 11810 Series Easy to service and maintain. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids without clogging. Non pulsating flow.
Datasheet
Description
Flow rate: up to 9.6 USgpm, maximum head 40ft (17.3psi) Self-priming from dry up to 2.4m (7.8ft) Model No.: 11810 Series Easy to service and maintain. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids without clogging. Non pulsating flow.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
11810 Bronze AC Pump - 11810-0003 - Xylem Applied Water Systems
Gloucester, MA, USA
11810 Bronze AC Pump
11810-0003
11810 Bronze AC Pump 11810-0003
Flow rate: up to 9.6 USgpm, maximum head 40ft (17.3psi) Self-priming from dry up to 2.4m (7.8ft) Model No.: 11810 Series Easy to service and maintain. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids without clogging. Non pulsating flow.

Flow rate: up to 9.6 USgpm, maximum head 40ft (17.3psi)
Self-priming from dry up to 2.4m (7.8ft)


Model No.: 11810 Series

  • Easy to service and maintain.
  • Will tolerate abrasive wear (this may affect performance - seek advice from your distributer).
  • Handles hard and soft solids without clogging.
  • Non pulsating flow.
Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number 11810-0003
Product Name 11810 Bronze AC Pump
Pump Type Flexible Impeller; Self-Priming Pump
Discharge Pressure 17.0 psi (11.95 m of Water)
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 0.500 inch (12.7 mm)
Media Temperature 180 F (82 C)
Unlock Full Specs
to access all available technical data

Similar Products

Hand Pump KC1-H47E-HP - KC1-H47E-HP - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
Pump Type Hand Foot Pump
View Details
HZV Multistage Submerged Centrifugal Pumps -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump
Liquid Flow 2201.433 GPM (8338.76 L/min)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details