Xylem Applied Water Systems Cyclone™ 50860-2024

Description
High Pressure Cyclone Centrifugal Pump "Cyclone Pump" Stainless Steel DC Motor/Pump Unit Flow rate: 80 Litres/min (21 gallons/min) Pressure up to 1.2 bar (17.4 psi) Model No.: 50860 series Heavy duty robust stainless steel construction One tool servicing (3/8" Spanner) Virtually silent running centrifugal pump Long-life DC motor Rotatable head 90° segments Anti-clogging impeller design Long-life mechanical seal ISO 8846 MARINE and USCG Regulations for Ignition Protection. ISO 8849 MARINE Bilge Pump Standard
Datasheet
Description
High Pressure Cyclone Centrifugal Pump "Cyclone Pump" Stainless Steel DC Motor/Pump Unit Flow rate: 80 Litres/min (21 gallons/min) Pressure up to 1.2 bar (17.4 psi) Model No.: 50860 series Heavy duty robust stainless steel construction One tool servicing (3/8" Spanner) Virtually silent running centrifugal pump Long-life DC motor Rotatable head 90° segments Anti-clogging impeller design Long-life mechanical seal ISO 8846 MARINE and USCG Regulations for Ignition Protection. ISO 8849 MARINE Bilge Pump Standard
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cyclone™ - 50860-2024 - Xylem Applied Water Systems
Gloucester, MA, USA
Cyclone™
50860-2024
Cyclone™ 50860-2024
High Pressure Cyclone Centrifugal Pump "Cyclone Pump" Stainless Steel DC Motor/Pump Unit Flow rate: 80 Litres/min (21 gallons/min) Pressure up to 1.2 bar (17.4 psi) Model No.: 50860 series Heavy duty robust stainless steel construction One tool servicing (3/8" Spanner) Virtually silent running centrifugal pump Long-life DC motor Rotatable head 90° segments Anti-clogging impeller design Long-life mechanical seal ISO 8846 MARINE and USCG Regulations for Ignition Protection. ISO 8849 MARINE Bilge Pump Standard

High Pressure Cyclone Centrifugal Pump

"Cyclone Pump" Stainless Steel DC Motor/Pump Unit

Flow rate: 80 Litres/min (21 gallons/min)
Pressure up to 1.2 bar (17.4 psi)

Model No.: 50860 series

  • Heavy duty robust stainless steel construction
  • One tool servicing (3/8" Spanner)
  • Virtually silent running centrifugal pump
  • Long-life DC motor
  • Rotatable head 90° segments
  • Anti-clogging impeller design
  • Long-life mechanical seal
  • ISO 8846 MARINE and USCG Regulations for Ignition Protection.
  • ISO 8849 MARINE Bilge Pump Standard
Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number 50860-2024
Product Name Cyclone™
Pump Type Centrifugal Pump
Discharge Pressure 18.8 psi (13.18 m of Water)
Liquid Flow 21.000 GPM (79.55 L/min)
Power Source DC; 24 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Air-Driven Liquid Pump - 8 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 1000.0 to 10000.0 psi (703 to 7031 m of Water)
Liquid Flow 1.162 to 10.375 GPM (4.40 to 39.30 L/min)
View Details
Air-Operated Chemical Metering Pump - VPA7P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.550 GPM (2.08 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
Sealless Magnetic Coupled Centrifugal Pumps Type NMR -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Magnetic Drive Pump
Discharge Pressure 580.2 psi (408 m of Water)
Liquid Flow 4400.000 GPM (16666.67 L/min)
View Details
Cadent™ 6M Syringe Pump - 102677-103051-4 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details