Xylem Applied Water Systems 22860 Pump Head 22860-2061

Description
040 Size Bronze Flexible Impeller Pump Flow rate: Nominal 40 Litres/min (8.9 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 1.5 bar Model No.: 22860 Series Easy to service and maintain. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids without clogging. Non pulsating flow Gentle pump action does not damage shear-sensitive products Uses standard IEC 71 motor B3/B14 D80 frame
Datasheet
Description
040 Size Bronze Flexible Impeller Pump Flow rate: Nominal 40 Litres/min (8.9 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 1.5 bar Model No.: 22860 Series Easy to service and maintain. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids without clogging. Non pulsating flow Gentle pump action does not damage shear-sensitive products Uses standard IEC 71 motor B3/B14 D80 frame
Datasheet

Suppliers

Company
Product
Description
Supplier Links
22860 Pump Head - 22860-2061 - Xylem Applied Water Systems
Gloucester, MA, USA
22860 Pump Head
22860-2061
22860 Pump Head 22860-2061
040 Size Bronze Flexible Impeller Pump Flow rate: Nominal 40 Litres/min (8.9 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 1.5 bar Model No.: 22860 Series Easy to service and maintain. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids without clogging. Non pulsating flow Gentle pump action does not damage shear-sensitive products Uses standard IEC 71 motor B3/B14 D80 frame

040 Size Bronze Flexible Impeller Pump

Flow rate: Nominal 40 Litres/min (8.9 gallons/min) at 1500rpm
Self-priming from dry up to 2.4m (7.8ft)
Pressure up to 1.5 bar

Model No.: 22860 Series

  • Easy to service and maintain.
  • Will tolerate abrasive wear (this may affect performance - seek advice from your distributer).
  • Handles hard and soft solids without clogging.
  • Non pulsating flow
  • Gentle pump action does not damage shear-sensitive products
  • Uses standard IEC 71 motor B3/B14 D80 frame
Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number 22860-2061
Product Name 22860 Pump Head
Pump Type Flexible Impeller; Self-Priming Pump
Liquid Flow 9.240 GPM (35.00 L/min)
Discharge Size 0.750 inch (19.05 mm)
Power Source NoSourceIncluded
Unlock Full Specs
to access all available technical data

Similar Products

Hand Pump KC1-H47PM|Master File - KC1-H47PM - Kuriyama of America, Inc.
Specs
Pump Type Hand Foot Pump
View Details
Air Pressure Amplifier - AAD Series - Haskel International LLC
Haskel International LLC
Specs
Pump Type Booster Pump
Discharge Pressure 4500.0 psi (3164 m of Water)
Power Source Air or Pneumatic
View Details
Vertical Selfpriming Side Channel Pumps Type SMV -  - Dickow Pump Company, Inc.
Specs
Pump Type Magnetic Drive Pump; Self-Priming Pump
Media Chemical Pump
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details