Xylem Applied Water Systems Triplex High Pressure Series 03811132

Description
Triplex Hi-Pressure motor driven diaphragm pump Flow rates from 5.3 litres/min (1.4 US gallons/min) Pressure switch control capable of pressures up to 10.5bar (150psi) Model No.: 03711 & 03811 Series Constructed from a selection of materials suitable for handling a broad range of applications Sealed pressure switch and motor Self-priming up to 8 feet (2.3 m) Can be located above supply tank Can run dry for extended periods without damage Applications: Designed for a wide range of applications; Spraying, misting, filtration, cooling, dispensing and pressure boosting. Small boom and spot spraying; Silage treatment; Estate spraying; Livestock and poultry cooling;
Datasheet
Description
Triplex Hi-Pressure motor driven diaphragm pump Flow rates from 5.3 litres/min (1.4 US gallons/min) Pressure switch control capable of pressures up to 10.5bar (150psi) Model No.: 03711 & 03811 Series Constructed from a selection of materials suitable for handling a broad range of applications Sealed pressure switch and motor Self-priming up to 8 feet (2.3 m) Can be located above supply tank Can run dry for extended periods without damage Applications: Designed for a wide range of applications; Spraying, misting, filtration, cooling, dispensing and pressure boosting. Small boom and spot spraying; Silage treatment; Estate spraying; Livestock and poultry cooling;
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triplex High Pressure Series - 03811132 - Xylem Applied Water Systems
Gloucester, MA, USA
Triplex High Pressure Series
03811132
Triplex High Pressure Series 03811132
Triplex Hi-Pressure motor driven diaphragm pump Flow rates from 5.3 litres/min (1.4 US gallons/min) Pressure switch control capable of pressures up to 10.5bar (150psi) Model No.: 03711 & 03811 Series Constructed from a selection of materials suitable for handling a broad range of applications Sealed pressure switch and motor Self-priming up to 8 feet (2.3 m) Can be located above supply tank Can run dry for extended periods without damage Applications: Designed for a wide range of applications; Spraying, misting, filtration, cooling, dispensing and pressure boosting. Small boom and spot spraying; Silage treatment; Estate spraying; Livestock and poultry cooling;

Triplex Hi-Pressure motor driven diaphragm pump

Flow rates from 5.3 litres/min (1.4 US gallons/min)
Pressure switch control capable of pressures up to 10.5bar (150psi)

Model No.: 03711 & 03811 Series

  • Constructed from a selection of materials suitable for handling a broad range of applications
  • Sealed pressure switch and motor
  • Self-priming up to 8 feet (2.3 m)
  • Can be located above supply tank
  • Can run dry for extended periods without damage

Applications:

Designed for a wide range of applications; Spraying, misting, filtration, cooling, dispensing and pressure boosting. Small boom and spot spraying; Silage treatment; Estate spraying; Livestock and poultry cooling;

Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number 03811132
Product Name Triplex High Pressure Series
Pump Type Diaphragm Pump; Self-Priming Pump; Triplex Pump
Discharge Pressure 150.0 psi (105 m of Water)
Liquid Flow 1.400 GPM (5.30 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 3 Syringe Pump - 100276 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Underground Pump Station - CAPSULAR® - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 20000.000 GPM (75757.58 L/min)
HP 1.50 to 300.00 HP
View Details