Xylem Applied Water Systems 30520 Pedestal Pump 30520-1014

Description
80 Size Epoxy Pedestal Pump Flow rate: Nominal 20 Litres/min (4.4 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 1.5 bar Model No.: 30520-1xxx Easy to service and maintain. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids without clogging. Non pulsating flow Handles viscosities up to 500 centiPoise Applications: INDUSTRIAL: Circulating and transferring corrosiveliquids. Returning spilled liquids to process.Transferring foaming solutions with entrained air, suchas soaps and detergents. Sampling and pilot plantinstallations. Handles pure solutions, acids, alkalies,photo chemicals, dyes, detergents, waxes, gels,solutions with suspended solids and emulsions. METAL PLATING: Filtration of plating solutions. Fillingand emptying vats. Adding chemicals for Ph balance. PHARMACEUTICAL: Processing lab solutions, medicines,lotions and preparations. Filtering pharmaceutical solutions. AGRICULTURAL: Transferring liquid fertilizers, herbicidesand pesticides.
Datasheet
Description
80 Size Epoxy Pedestal Pump Flow rate: Nominal 20 Litres/min (4.4 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 1.5 bar Model No.: 30520-1xxx Easy to service and maintain. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids without clogging. Non pulsating flow Handles viscosities up to 500 centiPoise Applications: INDUSTRIAL: Circulating and transferring corrosiveliquids. Returning spilled liquids to process.Transferring foaming solutions with entrained air, suchas soaps and detergents. Sampling and pilot plantinstallations. Handles pure solutions, acids, alkalies,photo chemicals, dyes, detergents, waxes, gels,solutions with suspended solids and emulsions. METAL PLATING: Filtration of plating solutions. Fillingand emptying vats. Adding chemicals for Ph balance. PHARMACEUTICAL: Processing lab solutions, medicines,lotions and preparations. Filtering pharmaceutical solutions. AGRICULTURAL: Transferring liquid fertilizers, herbicidesand pesticides.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30520 Pedestal Pump - 30520-1014 - Xylem Applied Water Systems
Gloucester, MA, USA
30520 Pedestal Pump
30520-1014
30520 Pedestal Pump 30520-1014
80 Size Epoxy Pedestal Pump Flow rate: Nominal 20 Litres/min (4.4 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 1.5 bar Model No.: 30520-1xxx Easy to service and maintain. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids without clogging. Non pulsating flow Handles viscosities up to 500 centiPoise Applications: INDUSTRIAL: Circulating and transferring corrosiveliquids. Returning spilled liquids to process.Transferring foaming solutions with entrained air, suchas soaps and detergents. Sampling and pilot plantinstallations. Handles pure solutions, acids, alkalies,photo chemicals, dyes, detergents, waxes, gels,solutions with suspended solids and emulsions. METAL PLATING: Filtration of plating solutions. Fillingand emptying vats. Adding chemicals for Ph balance. PHARMACEUTICAL: Processing lab solutions, medicines,lotions and preparations. Filtering pharmaceutical solutions. AGRICULTURAL: Transferring liquid fertilizers, herbicidesand pesticides.

80 Size Epoxy Pedestal Pump

Flow rate: Nominal 20 Litres/min (4.4 gallons/min) at 1500rpm
Self-priming from dry up to 2.4m (7.8ft)
Pressure up to 1.5 bar

Model No.: 30520-1xxx

  • Easy to service and maintain.
  • Will tolerate abrasive wear (this may affect performance - seek advice from your distributer).
  • Handles hard and soft solids without clogging.
  • Non pulsating flow
  • Handles viscosities up to 500 centiPoise

Applications:

INDUSTRIAL: Circulating and transferring corrosiveliquids. Returning spilled liquids to process.Transferring foaming solutions with entrained air, suchas soaps and detergents. Sampling and pilot plantinstallations. Handles pure solutions, acids, alkalies,photo chemicals, dyes, detergents, waxes, gels,solutions with suspended solids and emulsions.

METAL PLATING: Filtration of plating solutions. Fillingand emptying vats. Adding chemicals for Ph balance.

PHARMACEUTICAL: Processing lab solutions, medicines,lotions and preparations. Filtering pharmaceutical solutions.

AGRICULTURAL: Transferring liquid fertilizers, herbicidesand pesticides.

Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number 30520-1014
Product Name 30520 Pedestal Pump
Pump Type Flexible Impeller; Sampling Pump; Self-Priming Pump
Liquid Flow 22.000 GPM (83.33 L/min)
Discharge Size 1.000 inch (25.4 mm)
Media Temperature 180 F (82 C)
Unlock Full Specs
to access all available technical data

Similar Products

865 Dosimat plus - 2.865.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
SANDPIPER - Food Beverage & Sanitary AODD Pumps - T30 - Rogers Machinery Company, Inc.
Specs
Pump Type Sanitary Pump
Discharge Pressure 125.0 psi (87.88 m of Water)
Liquid Flow 0.000 to 285.000 GPM (0.00 to 1079.55 L/min)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details