Xylem Applied Water Systems 35L Diesel Refueling Pump 23870-2200

Description
Flow rate: 35 Litres/min (9.5 USgallons/min) Self-priming from dry up to 2.4m (7.8ft) Model No.: 35 l/m 23870 Series High head capability - 6 metres (19 feet). Self priming up to 2.8 metres (9 feet). Vibration tested. IP55 protected motor. Full range of installation accessories. Customised kits for OEM customers. ISO8846 Marine (Ignition Protected)
Datasheet
Description
Flow rate: 35 Litres/min (9.5 USgallons/min) Self-priming from dry up to 2.4m (7.8ft) Model No.: 35 l/m 23870 Series High head capability - 6 metres (19 feet). Self priming up to 2.8 metres (9 feet). Vibration tested. IP55 protected motor. Full range of installation accessories. Customised kits for OEM customers. ISO8846 Marine (Ignition Protected)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
35L Diesel Refueling Pump - 23870-2200 - Xylem Applied Water Systems
Gloucester, MA, USA
35L Diesel Refueling Pump
23870-2200
35L Diesel Refueling Pump 23870-2200
Flow rate: 35 Litres/min (9.5 USgallons/min) Self-priming from dry up to 2.4m (7.8ft) Model No.: 35 l/m 23870 Series High head capability - 6 metres (19 feet). Self priming up to 2.8 metres (9 feet). Vibration tested. IP55 protected motor. Full range of installation accessories. Customised kits for OEM customers. ISO8846 Marine (Ignition Protected)

Flow rate: 35 Litres/min (9.5 USgallons/min)
Self-priming from dry up to 2.4m (7.8ft)

Model No.: 35 l/m 23870 Series

  • High head capability - 6 metres (19 feet).
  • Self priming up to 2.8 metres (9 feet).
  • Vibration tested.
  • IP55 protected motor.
  • Full range of installation accessories.
  • Customised kits for OEM customers.
  • ISO8846 Marine (Ignition Protected)
Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number 23870-2200
Product Name 35L Diesel Refueling Pump
Pump Type Refueling Pump; Self-Priming Pump
Discharge Pressure 43.8 psi (30.81 m of Water)
Liquid Flow 9.000 GPM (34.09 L/min)
Discharge Size 0.500 inch (12.7 mm)
Media Temperature 104 F (40 C)
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 3 Syringe Pump - 100736 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Immersible Wastewater Pump - I-SERIES™ - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
HP 10.00 to 300.00 HP
Industry Served Municipal
View Details