Xylem Applied Water Systems 30520 Epoxy Motor Pump 30520-5104

Description
80 Size Epoxy Motor Pump Unit Flow rate: Nominal 21.8 USgallons/min at 1750rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 1.5 bar Model No.: 30520-5xxx Easy to service and maintain. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids without clogging. Non pulsating flow Applications: INDUSTRIAL: Circulating and transferring corrosiveliquids. Returning spilled liquids to process.Transferring foaming solutions with entrained air, suchas soaps and detergents. Sampling and pilot plantinstallations. Handles pure solutions, acids, alkalies,photo chemicals, dyes, detergents, waxes, gels,solutions with suspended solids and emulsions. METAL PLATING: Filtration of plating solutions. Fillingand emptying vats. Adding chemicals for Ph balance. PHARMACEUTICAL: Processing lab solutions, medicines,lotions and preparations. Filtering pharmaceutical solutions. AGRICULTURAL: Transferring liquid fertilizers, herbicidesand pesticides.
Datasheet
Description
80 Size Epoxy Motor Pump Unit Flow rate: Nominal 21.8 USgallons/min at 1750rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 1.5 bar Model No.: 30520-5xxx Easy to service and maintain. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids without clogging. Non pulsating flow Applications: INDUSTRIAL: Circulating and transferring corrosiveliquids. Returning spilled liquids to process.Transferring foaming solutions with entrained air, suchas soaps and detergents. Sampling and pilot plantinstallations. Handles pure solutions, acids, alkalies,photo chemicals, dyes, detergents, waxes, gels,solutions with suspended solids and emulsions. METAL PLATING: Filtration of plating solutions. Fillingand emptying vats. Adding chemicals for Ph balance. PHARMACEUTICAL: Processing lab solutions, medicines,lotions and preparations. Filtering pharmaceutical solutions. AGRICULTURAL: Transferring liquid fertilizers, herbicidesand pesticides.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30520 Epoxy Motor Pump - 30520-5104 - Xylem Applied Water Systems
Gloucester, MA, USA
30520 Epoxy Motor Pump
30520-5104
30520 Epoxy Motor Pump 30520-5104
80 Size Epoxy Motor Pump Unit Flow rate: Nominal 21.8 USgallons/min at 1750rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 1.5 bar Model No.: 30520-5xxx Easy to service and maintain. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids without clogging. Non pulsating flow Applications: INDUSTRIAL: Circulating and transferring corrosiveliquids. Returning spilled liquids to process.Transferring foaming solutions with entrained air, suchas soaps and detergents. Sampling and pilot plantinstallations. Handles pure solutions, acids, alkalies,photo chemicals, dyes, detergents, waxes, gels,solutions with suspended solids and emulsions. METAL PLATING: Filtration of plating solutions. Fillingand emptying vats. Adding chemicals for Ph balance. PHARMACEUTICAL: Processing lab solutions, medicines,lotions and preparations. Filtering pharmaceutical solutions. AGRICULTURAL: Transferring liquid fertilizers, herbicidesand pesticides.

80 Size Epoxy Motor Pump Unit

Flow rate: Nominal 21.8 USgallons/min at 1750rpm
Self-priming from dry up to 2.4m (7.8ft)
Pressure up to 1.5 bar

Model No.: 30520-5xxx

  • Easy to service and maintain.
  • Will tolerate abrasive wear (this may affect performance - seek advice from your distributer).
  • Handles hard and soft solids without clogging.
  • Non pulsating flow

Applications:

INDUSTRIAL: Circulating and transferring corrosiveliquids. Returning spilled liquids to process.Transferring foaming solutions with entrained air, suchas soaps and detergents. Sampling and pilot plantinstallations. Handles pure solutions, acids, alkalies,photo chemicals, dyes, detergents, waxes, gels,solutions with suspended solids and emulsions.

METAL PLATING: Filtration of plating solutions. Fillingand emptying vats. Adding chemicals for Ph balance.

PHARMACEUTICAL: Processing lab solutions, medicines,lotions and preparations. Filtering pharmaceutical solutions.

AGRICULTURAL: Transferring liquid fertilizers, herbicidesand pesticides.

Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number 30520-5104
Product Name 30520 Epoxy Motor Pump
Pump Type Flexible Impeller; Self-Priming Pump
Discharge Pressure 21.8 psi (15.3 m of Water)
Liquid Flow 21.800 GPM (82.58 L/min)
HP 1.50 HP
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Hydrostatic Test Pump, Electric Style With Gauge - 938-27819-8 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 300.0 psi (211 m of Water)
Liquid Flow 3.000 GPM (11.36 L/min)
View Details
Air-Operated Chemical Metering Pump - VPA7P-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.550 GPM (2.08 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details