Xylem Applied Water Systems Porta-Quick Oil Changer 17850-1012

Description
Model No.: 17800 Series The Porta-Quick Portable Oil Changer makes quick, clean and easy oil changes on-board any boat, because it uses the vessel's own power supply to operate the powerful oil reservoir mounted flexible impeller pump.
Datasheet
Description
Model No.: 17800 Series The Porta-Quick Portable Oil Changer makes quick, clean and easy oil changes on-board any boat, because it uses the vessel's own power supply to operate the powerful oil reservoir mounted flexible impeller pump.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Porta-Quick Oil Changer - 17850-1012 - Xylem Applied Water Systems
Gloucester, MA, USA
Porta-Quick Oil Changer
17850-1012
Porta-Quick Oil Changer 17850-1012
Model No.: 17800 Series The Porta-Quick Portable Oil Changer makes quick, clean and easy oil changes on-board any boat, because it uses the vessel's own power supply to operate the powerful oil reservoir mounted flexible impeller pump.

Model No.: 17800 Series

  • The Porta-Quick Portable Oil Changer makes quick, clean and easy oil changes on-board any boat, because it uses the vessel's own power supply to operate the powerful oil reservoir mounted flexible impeller pump.
Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number 17850-1012
Product Name Porta-Quick Oil Changer
Pump Type Flexible Impeller
Media Temperature 185 F (85 C)
Power Source DC; 12 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
High Vacuum Boosters and Systems - HV Series GMa 12.6 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 7.00 HP
View Details
Hand Pump PA H 2 Code PA 18 H 2 - 5201100142035 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details