Xylem Applied Water Systems 28350 Pedestal Pump 28350-2125

Description
Flow rate: Nominal 80 Litres/min (17.7 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 3.5 bar Model No.: 28350 Series Easy to service and maintain. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids (max 5mm diameter) without clogging. Non pulsating flow Handles viscosities up to 4,000 centiPoise High chemical resistance Epoxy plastic No metal parts in liguid contact
Description
Flow rate: Nominal 80 Litres/min (17.7 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 3.5 bar Model No.: 28350 Series Easy to service and maintain. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids (max 5mm diameter) without clogging. Non pulsating flow Handles viscosities up to 4,000 centiPoise High chemical resistance Epoxy plastic No metal parts in liguid contact

Suppliers

Company
Product
Description
Supplier Links
28350 Pedestal Pump - 28350-2125 - Xylem Applied Water Systems
Gloucester, MA, USA
28350 Pedestal Pump
28350-2125
28350 Pedestal Pump 28350-2125
Flow rate: Nominal 80 Litres/min (17.7 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 3.5 bar Model No.: 28350 Series Easy to service and maintain. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids (max 5mm diameter) without clogging. Non pulsating flow Handles viscosities up to 4,000 centiPoise High chemical resistance Epoxy plastic No metal parts in liguid contact

Flow rate: Nominal 80 Litres/min (17.7 gallons/min) at 1500rpm
Self-priming from dry up to 2.4m (7.8ft)
Pressure up to 3.5 bar

Model No.: 28350 Series

  • Easy to service and maintain.
  • Will tolerate abrasive wear (this may affect performance - seek advice from your distributer).
  • Handles hard and soft solids (max 5mm diameter) without clogging.
  • Non pulsating flow
  • Handles viscosities up to 4,000 centiPoise
  • High chemical resistance Epoxy plastic
  • No metal parts in liguid contact
Supplier's Site

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number 28350-2125
Product Name 28350 Pedestal Pump
Pump Type Flexible Impeller; Self-Priming Pump
Discharge Pressure 36.3 psi (25.49 m of Water)
Liquid Flow 42.240 GPM (160.00 L/min)
Discharge Size 1.000 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 6M Syringe Pump - 102677-103051-8 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Above Ground Pump Station - EVERLAST™ Series Hi-Head - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details