Xylem Applied Water Systems Duplex II Series D1625F7011

Description
Self-priming diaphragm pump with 110-240v AC electric motors. Flow rates from 4-8 litres/min (1-2.1 US gallons/min), pressure switch control or with a bypass, or both, capable of pressures up to 6.5bar (95psi) Model No.: Duplex II AC Bypass Series Handles Water-like and Views Liquids Up to 250 cP Chemical-resistant polypropylene pump head for long life Latest techhnology internal check-valves for reliable self-priming Choice of elastomers for maximum chemical compatibility Internal bypass for excellent performance range Optional pressure-switch control to run the pump only as needed Available with long running heavy duty motor with built-in thermal overload Available with commercial-duty DC monitor for continuous operation
Datasheet
Description
Self-priming diaphragm pump with 110-240v AC electric motors. Flow rates from 4-8 litres/min (1-2.1 US gallons/min), pressure switch control or with a bypass, or both, capable of pressures up to 6.5bar (95psi) Model No.: Duplex II AC Bypass Series Handles Water-like and Views Liquids Up to 250 cP Chemical-resistant polypropylene pump head for long life Latest techhnology internal check-valves for reliable self-priming Choice of elastomers for maximum chemical compatibility Internal bypass for excellent performance range Optional pressure-switch control to run the pump only as needed Available with long running heavy duty motor with built-in thermal overload Available with commercial-duty DC monitor for continuous operation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex II Series - D1625F7011 - Xylem Applied Water Systems
Gloucester, MA, USA
Duplex II Series
D1625F7011
Duplex II Series D1625F7011
Self-priming diaphragm pump with 110-240v AC electric motors. Flow rates from 4-8 litres/min (1-2.1 US gallons/min), pressure switch control or with a bypass, or both, capable of pressures up to 6.5bar (95psi) Model No.: Duplex II AC Bypass Series Handles Water-like and Views Liquids Up to 250 cP Chemical-resistant polypropylene pump head for long life Latest techhnology internal check-valves for reliable self-priming Choice of elastomers for maximum chemical compatibility Internal bypass for excellent performance range Optional pressure-switch control to run the pump only as needed Available with long running heavy duty motor with built-in thermal overload Available with commercial-duty DC monitor for continuous operation

Self-priming diaphragm pump with 110-240v AC electric motors. Flow rates from 4-8 litres/min (1-2.1 US gallons/min), pressure switch control or with a bypass, or both, capable of pressures up to 6.5bar (95psi)

Model No.: Duplex II AC Bypass Series

  • Handles Water-like and Views Liquids Up to 250 cP
  • Chemical-resistant polypropylene pump head for long life
  • Latest techhnology internal check-valves for reliable self-priming
  • Choice of elastomers for maximum chemical compatibility
  • Internal bypass for excellent performance range
  • Optional pressure-switch control to run the pump only as needed
  • Available with long running heavy duty motor with built-in thermal overload
  • Available with commercial-duty DC monitor for continuous operation
Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number D1625F7011
Product Name Duplex II Series
Pump Type Diaphragm Pump; Self-Priming Pump
Discharge Pressure 100.0 psi (70.31 m of Water)
Liquid Flow 1.400 GPM (5.30 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series Triplex - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 2600.000 GPM (9848.48 L/min)
HP 1.50 to 50.00 HP
View Details
Portable Bypass Pump -  - Vaughan Company
Specs
Pump Type Dewatering Pump; Trash Pump
Liquid Flow 50.000 to 10000.000 GPM (189.39 to 37878.79 L/min)
Discharge Size 3.000 to 16.000 inch (76.2 to 406 mm)
View Details
Cast Iron Pumps - D Series High/Low - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Liquid Flow 5.000 to 28.000 GPM (18.94 to 106.06 L/min)
Discharge Size 0.500 to 0.750 inch (12.7 to 19.05 mm)
View Details
Shoebox Air Powered Hydraulic Pumps - 61756 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 6000.0 psi (4218 m of Water)
Liquid Flow 0.216 GPM (0.82 L/min)
View Details