Xylem Applied Water Systems Beverage Pump N5000-140

Description
N5000 Gas (C02)/Air Driven Pump Designed for dispensing Bag-in-Box syrups, juice concentrate (without pulp or particulate), teas, wines, draft beers and liquor. Supplies the following from remote location: four (4) 3.0 oz. valves (Each valve dispenses syrup at 0.5 oz./sec.) or two (2) 4.5 oz. valves (Each valve dispenses syrup at 0.75 oz./sec.) Model No.: N5000 Series Compact design with quick disconnect fittings for simple, quick installation. Shuts off automatically when bag is empty and restarts when a full bag is connected. High altitude auto shut-off also available. Fully automatic, operates only when beverage is being dispensed. 1/4" barbed, CO 2 exhaust port connection for venting away from confined areas. Maintains constant pressure at the dispensing valve. High suction capability empties the bag down to a minimum residual. Service life up to 40,000 gallons (150,000 L).
Datasheet
Description
N5000 Gas (C02)/Air Driven Pump Designed for dispensing Bag-in-Box syrups, juice concentrate (without pulp or particulate), teas, wines, draft beers and liquor. Supplies the following from remote location: four (4) 3.0 oz. valves (Each valve dispenses syrup at 0.5 oz./sec.) or two (2) 4.5 oz. valves (Each valve dispenses syrup at 0.75 oz./sec.) Model No.: N5000 Series Compact design with quick disconnect fittings for simple, quick installation. Shuts off automatically when bag is empty and restarts when a full bag is connected. High altitude auto shut-off also available. Fully automatic, operates only when beverage is being dispensed. 1/4" barbed, CO 2 exhaust port connection for venting away from confined areas. Maintains constant pressure at the dispensing valve. High suction capability empties the bag down to a minimum residual. Service life up to 40,000 gallons (150,000 L).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beverage Pump - N5000-140 - Xylem Applied Water Systems
Gloucester, MA, USA
Beverage Pump
N5000-140
Beverage Pump N5000-140
N5000 Gas (C02)/Air Driven Pump Designed for dispensing Bag-in-Box syrups, juice concentrate (without pulp or particulate), teas, wines, draft beers and liquor. Supplies the following from remote location: four (4) 3.0 oz. valves (Each valve dispenses syrup at 0.5 oz./sec.) or two (2) 4.5 oz. valves (Each valve dispenses syrup at 0.75 oz./sec.) Model No.: N5000 Series Compact design with quick disconnect fittings for simple, quick installation. Shuts off automatically when bag is empty and restarts when a full bag is connected. High altitude auto shut-off also available. Fully automatic, operates only when beverage is being dispensed. 1/4" barbed, CO 2 exhaust port connection for venting away from confined areas. Maintains constant pressure at the dispensing valve. High suction capability empties the bag down to a minimum residual. Service life up to 40,000 gallons (150,000 L).

N5000 Gas (C02)/Air Driven Pump

Designed for dispensing Bag-in-Box syrups, juice concentrate (without pulp or particulate), teas, wines, draft beers and liquor.

Supplies the following from remote location: four (4) 3.0 oz. valves (Each valve dispenses syrup at 0.5 oz./sec.) or two (2) 4.5 oz. valves (Each valve dispenses syrup at 0.75 oz./sec.)

Model No.: N5000 Series

  • Compact design with quick disconnect fittings for simple, quick installation.
  • Shuts off automatically when bag is empty and restarts when a full bag is connected.
  • High altitude auto shut-off also available.
  • Fully automatic, operates only when beverage is being dispensed.
  • 1/4" barbed, CO 2 exhaust port connection for venting away from confined areas.
  • Maintains constant pressure at the dispensing valve.
  • High suction capability empties the bag down to a minimum residual.
  • Service life up to 40,000 gallons (150,000 L).
Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number N5000-140
Product Name Beverage Pump
Pump Type Double Diaphragm Pump; Positive Displacement Pump; Self-Priming Pump
Discharge Pressure 80.0 psi (56.25 m of Water)
Liquid Flow 1.877 GPM (7.11 L/min)
Discharge Size 0.250 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
High Vacuum Boosters and Systems - HV Series GMb 16.f13 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 25.00 HP
View Details
Hand Pump PA H 2 Code PA 04 H 2 - 5201100142033 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details