Xylem Applied Water Systems Datasheets for Gear Pumps
Gear pumps use intermeshing gears to pump various types of liquids. Typically, one gear is the driver and the other is free wheeling. The gears have very tight tolerances so that the fluid being pumped cannot pass through them. Common uses for gear pumps include high pressure, metering, and flow control applications.
Gear Pumps: Learn more
| Product Name | Notes |
|---|---|
| Junior Gear Puppy Flow rate: Nominal 14 Litres/min (3.5 gallons/min) at 1500rpm Self-priming from dry up to 1m (3ft) Model No.: 23220 Series Maximum viscosity 150Cs. Inlet Filter Included. Simple... | |
| Flow rate: Nominal 25 Litres/min (6.5 gallons/min) Self-priming from dry up to 1m (3ft) Model No.: 23230 Series Maximum viscosity 150Cs Inlet Filter Included. Simple design means fewer wearing parts. |