Xylem Applied Water Systems 23930 Bulkhead Pump 23930-5115

Description
23930 Bulkhead/Milk Tanker Pump Flow rate Nominal 185 GPM (700 LPM) at 1750 rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 21.7 psi (1.5 bar) Model No.: 23930 Series Handles soft solids - max. .7 in (18mm) diameter Certified to US 3A Standard 02-10 CleanIn-Place (CIP) or easy strip clean Minimal shear to thixotropic fluids Easy to service and maintain
Datasheet
Description
23930 Bulkhead/Milk Tanker Pump Flow rate Nominal 185 GPM (700 LPM) at 1750 rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 21.7 psi (1.5 bar) Model No.: 23930 Series Handles soft solids - max. .7 in (18mm) diameter Certified to US 3A Standard 02-10 CleanIn-Place (CIP) or easy strip clean Minimal shear to thixotropic fluids Easy to service and maintain
Datasheet

Suppliers

Company
Product
Description
Supplier Links
23930 Bulkhead Pump - 23930-5115 - Xylem Applied Water Systems
Gloucester, MA, USA
23930 Bulkhead Pump
23930-5115
23930 Bulkhead Pump 23930-5115
23930 Bulkhead/Milk Tanker Pump Flow rate Nominal 185 GPM (700 LPM) at 1750 rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 21.7 psi (1.5 bar) Model No.: 23930 Series Handles soft solids - max. .7 in (18mm) diameter Certified to US 3A Standard 02-10 CleanIn-Place (CIP) or easy strip clean Minimal shear to thixotropic fluids Easy to service and maintain

23930 Bulkhead/Milk Tanker Pump

Flow rate Nominal 185 GPM (700 LPM) at 1750 rpm
Self-priming from dry up to 2.4m (7.8ft)
Pressure up to 21.7 psi (1.5 bar)

Model No.: 23930 Series

  • Handles soft solids - max. .7 in (18mm) diameter
  • Certified to US 3A Standard 02-10
  • CleanIn-Place (CIP) or easy strip clean
  • Minimal shear to thixotropic fluids
  • Easy to service and maintain
Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number 23930-5115
Product Name 23930 Bulkhead Pump
Pump Type Flexible Impeller; Self-Priming Pump; Sanitary Pump
Discharge Pressure 21.8 psi (15.3 m of Water)
Liquid Flow 185.000 GPM (700.76 L/min)
Discharge Size 2.500 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 6M Syringe Pump - 102677-103050-6 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Underground Pump Station - Custom Series - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 6000.000 GPM (22727.27 L/min)
HP 1.50 to 300.00 HP
View Details