Xylem Applied Water Systems 28250 Epoxy Head Kit 28250-2101

Description
040 Size Epoxy Pump Head Kit Flow rate: Nominal 40 Litres/min (8.9 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 3.5 bar Model No.: 28250 Series Easy to service and maintain. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids (max 5mm diameter) without clogging. Non pulsating flow Handles viscosities up to 10,000 centiPoise High chemical resistance Epoxy plastic No metal parts in liquid contact
Description
040 Size Epoxy Pump Head Kit Flow rate: Nominal 40 Litres/min (8.9 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 3.5 bar Model No.: 28250 Series Easy to service and maintain. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids (max 5mm diameter) without clogging. Non pulsating flow Handles viscosities up to 10,000 centiPoise High chemical resistance Epoxy plastic No metal parts in liquid contact

Suppliers

Company
Product
Description
Supplier Links
28250 Epoxy Head Kit - 28250-2101 - Xylem Applied Water Systems
Gloucester, MA, USA
28250 Epoxy Head Kit
28250-2101
28250 Epoxy Head Kit 28250-2101
040 Size Epoxy Pump Head Kit Flow rate: Nominal 40 Litres/min (8.9 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 3.5 bar Model No.: 28250 Series Easy to service and maintain. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids (max 5mm diameter) without clogging. Non pulsating flow Handles viscosities up to 10,000 centiPoise High chemical resistance Epoxy plastic No metal parts in liquid contact

040 Size Epoxy Pump Head Kit

Flow rate: Nominal 40 Litres/min (8.9 gallons/min) at 1500rpm
Self-priming from dry up to 2.4m (7.8ft)
Pressure up to 3.5 bar

Model No.: 28250 Series

  • Easy to service and maintain.
  • Will tolerate abrasive wear (this may affect performance - seek advice from your distributer).
  • Handles hard and soft solids (max 5mm diameter) without clogging.
  • Non pulsating flow
  • Handles viscosities up to 10,000 centiPoise
  • High chemical resistance Epoxy plastic
  • No metal parts in liquid contact
Supplier's Site

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number 28250-2101
Product Name 28250 Epoxy Head Kit
Pump Type Flexible Impeller; Self-Priming Pump
Discharge Pressure 43.5 psi (30.59 m of Water)
Liquid Flow 18.480 GPM (70.00 L/min)
Discharge Size 0.750 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air-Driven Liquid Pump - 6 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 200.0 to 2000.0 psi (141 to 1406 m of Water)
Liquid Flow 2.482 to 21.648 GPM (9.40 to 82.00 L/min)
View Details
Vertical Selfpriming Side Channel Pumps Type SMV -  - Dickow Pump Company, Inc.
Specs
Pump Type Magnetic Drive Pump; Self-Priming Pump
Media Chemical Pump
View Details
Conditioning Submersible Chopper Pump -  - Vaughan Co., Inc.
Specs
Pump Type Centrifugal Pump; Submersible Pump
Liquid Flow 400.000 to 1800.000 GPM (1515.15 to 6818.18 L/min)
HP 5.00 to 40.00 HP
View Details
Pump, Hand Inflation With Gauge 0 To 60 Psi - 937-6001 - Petersen Products Co.
Specs
Pump Type Hand Foot Pump
View Details