Xylem Applied Water Systems 100L Diesel Refueling Pump VR100-1122

Description
Flow rate: 105 Litres/min (28 gallons/min) Self-priming from dry up to 2.4m (7.8ft) Model No.: VR100 Continuously rated Thermal overload protected Vibration tested IP55 protected motor Full range of installation accessories Customised kits for OEM customers ISO8846 Marine (Ignition Protection)
Datasheet
Description
Flow rate: 105 Litres/min (28 gallons/min) Self-priming from dry up to 2.4m (7.8ft) Model No.: VR100 Continuously rated Thermal overload protected Vibration tested IP55 protected motor Full range of installation accessories Customised kits for OEM customers ISO8846 Marine (Ignition Protection)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
100L Diesel Refueling Pump - VR100-1122 - Xylem Applied Water Systems
Gloucester, MA, USA
100L Diesel Refueling Pump
VR100-1122
100L Diesel Refueling Pump VR100-1122
Flow rate: 105 Litres/min (28 gallons/min) Self-priming from dry up to 2.4m (7.8ft) Model No.: VR100 Continuously rated Thermal overload protected Vibration tested IP55 protected motor Full range of installation accessories Customised kits for OEM customers ISO8846 Marine (Ignition Protection)

Flow rate: 105 Litres/min (28 gallons/min)
Self-priming from dry up to 2.4m (7.8ft)

Model No.: VR100

  • Continuously rated
  • Thermal overload protected
  • Vibration tested
  • IP55 protected motor
  • Full range of installation accessories
  • Customised kits for OEM customers
  • ISO8846 Marine (Ignition Protection)
Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number VR100-1122
Product Name 100L Diesel Refueling Pump
Pump Type Refueling Pump; Self-Priming Pump
Discharge Pressure 76.1 psi (53.52 m of Water)
Liquid Flow 28.000 GPM (106.06 L/min)
Discharge Size 1.260 inch (32 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air-Driven Liquid Pump - 2.2 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 1000.0 psi (703 m of Water)
Liquid Flow 1.505 GPM (5.70 L/min)
View Details
HZMR Multistage Centrifugal Pumps -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump
View Details
Conditioning Submersible Chopper Pump -  - Vaughan Co., Inc.
Specs
Pump Type Centrifugal Pump; Submersible Pump
Liquid Flow 400.000 to 1800.000 GPM (1515.15 to 6818.18 L/min)
HP 5.00 to 40.00 HP
View Details
Controller, Infl, Water - Air, Pump, 100 Psi, 50 Gpm - 936-2150-050 - Petersen Products Co.
Specs
Liquid Flow 50.000 GPM (189.39 L/min)
Media Water Pump
View Details